Clippard Shuttle Valve JSV-2WFF

Description
J-Series Shuttle Valve, 1/4" Male Outlet, (2) 1/8" Female Inlets
Request a Quote
Description
J-Series Shuttle Valve, 1/4" Male Outlet, (2) 1/8" Female Inlets
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

J-Series Poppet Type Shuttle Valve with 1/4" NPT male outlet and two 1/8" NPT female inlets, brass body, stainless steel shuttle, and nitrile seals, designed for air, water, or oil with maximum input pressure of 300 psig and air flow of 50 scfm at 100 psig, mounting options include direct or in-line, with a shift pressure of approximately 1 psig and dimensions of 0.750" height, 1.250" length, 0.625" width, and 11/16" hex. Operation allows flow from either inlet "A" or "B" to outlet "C".

Datasheet Summary
Powered by GS/AI

J-Series Poppet Type Shuttle Valve with 1/4" NPT male outlet and two 1/8" NPT female inlets, brass body, stainless steel shuttle, and nitrile seals, designed for air, water, or oil with maximum input pressure of 300 psig and air flow of 50 scfm at 100 psig, mounting options include direct or in-line, with a shift pressure of approximately 1 psig and dimensions of 0.750" height, 1.250" length, 0.625" width, and 11/16" hex. Operation allows flow from either inlet "A" or "B" to outlet "C".

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - JSV-2WFF - Clippard
Cincinnati, OH, United States
Shuttle Valve
JSV-2WFF
Shuttle Valve JSV-2WFF
J-Series Shuttle Valve, 1/4" Male Outlet, (2) 1/8" Female Inlets

J-Series Shuttle Valve, 1/4" Male Outlet, (2) 1/8" Female Inlets

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number JSV-2WFF
Product Name Shuttle Valve
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount -  Proportional Valves - E-PM-10-13-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
3 Way Fully Ported Air Valve - E*O-3M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EIO-2-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Heavy Duty Limit Valve - LVAO-3 - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers