2-way intrinsically safe, normally-closed solenoid valve for clean, dry air, with a pressure range of 28 in Hg vacuum to 50 psig and a flow rate of 0.5 scfm at 50 psig. It operates on 15.5 VDC, consumes 0.67 watt, and has a response time of 5 to 10 milliseconds. The valve features a #10-32 threaded inlet and is available in in-line or manifold mount configurations. Operating temperature range is 32 to 180°F. The -L suffix indicates a low-pressure version with reduced flow. Mounting options and seal materials may vary.
Intrinsically Safe Electronic Solenoid Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EI-2-*-15.5-L |
| Product Name | Intrinsically Safe Soleinoid Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |