The EVP series consists of 2-way proportional control valves designed for precise air or gas flow control in applications such as analytical instruments, respirators, and blood pressure monitors. The valves feature a single moving part for long life and low friction, consume 1.9 watts at 73°F, and support input voltages of 0 to 5 VDC, 0 to 10 VDC, or 0 to 20 VDC. They are available with five orifice sizes: 0.009", 0.013", 0.025", 0.040", and 0.060", with maximum operating pressures up to 100 psig depending on the orifice. Mounting options include inline and manifold configurations with #10-32 threaded inlet and outlet ports and #6-32 base mounting holes. Nitrile seals are standard, with FKM and EPDM available. The manifold-mount variant is designated as EV-PM or EC-PM.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-PM-05-09-50 |
| Product Name | Proportional In-Line and Manafold Control Valve |
| Valve Type | Control Valve; Cartridge |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |