Clippard 10 mm Miniature Electronic Valve E310C-2W

Description
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
Request a Quote Datasheet
Description
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm Miniature Electronic Valve - E310C-2W - Clippard
Cincinnati, OH, United States
10 mm Miniature Electronic Valve
E310C-2W
10 mm Miniature Electronic Valve E310C-2W
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.

All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E310C-2W
Product Name 10 mm Miniature Electronic Valve
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 110.00 psi (77.42 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Normally Closed Air Valve - E*-3-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 Way Normally Closed Air Valve - E*-2-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Heavy Duty Limit Valve - LVA-3 - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
3 Way Fully Ported Air Valve - E*O-3-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details