Clippard Proportional In-Line and Manafold Control Valve E*-P-10-09-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a line of 2-way proportional control valves for precise air or gas flow regulation in applications such as analytical instruments, ventilators, and blood pressure monitoring. The valve operates with a single moving part, consumes 1.9 watts at 73°F, and supports input currents of 0 to 0.185 amps for 0 to 10 VDC control. It features a #10-32 threaded inlet and outlet, nitrile seals as standard, and offers five orifice sizes including 0.009 inch for low-flow applications. The valve is available in in-line and manifold mounting configurations with a maximum operating pressure of 100 psig for the 0.009 inch orifice. Its compact design and proportional response to current input enable fine control for calibration and process applications.

Datasheet Summary
Powered by GS/AI

The EVP series is a line of 2-way proportional control valves for precise air or gas flow regulation in applications such as analytical instruments, ventilators, and blood pressure monitoring. The valve operates with a single moving part, consumes 1.9 watts at 73°F, and supports input currents of 0 to 0.185 amps for 0 to 10 VDC control. It features a #10-32 threaded inlet and outlet, nitrile seals as standard, and offers five orifice sizes including 0.009 inch for low-flow applications. The valve is available in in-line and manifold mounting configurations with a maximum operating pressure of 100 psig for the 0.009 inch orifice. Its compact design and proportional response to current input enable fine control for calibration and process applications.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-10-09-A0 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-10-09-A0
Proportional In-Line and Manafold Control Valve E*-P-10-09-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-10-09-A0
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-Way Miniature Pinch Valve - NPV4-1C-06-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2M-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Check Valve - MCV-1 - Clippard
Specs
Valve Type Lift Check; Check
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers