The M-DV-3C-24 is a 3-way, normally-closed electronic valve in the DV Series, designed for in-line, manifold, or cartridge mounting into a 3/4" bore. It operates on 24 VDC with a power consumption of 1.9 watts and a voltage operating range of 95 to 125% of rated voltage. The valve has a response time of 10 to 20 ms and supports a maximum flow of 70 l/min at 100 psig (7 bar) with an operating pressure range from 28" Hg vacuum to 100 psig. Wetted materials include polyetherimide and stainless steel, with nitrile seals standard. Connections are wire leads, and port threads are M5 for inlet and exhaust. The body is stainless steel, with an operating temperature range of 0 to 54°C and a cycle life of 750 million. Recommended filtration is 40 micron.
Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M-DV-3C-24 |
| Product Name | DV 3-Way Valve, Wire Leads, Cartridge, 24 VDC, M5 |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |