Clippard Modular 4-Way Electronically Piloted R-482

Description
4-Way 2-Position, Electronic Valve
Request a Quote
Description
4-Way 2-Position, Electronic Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-482 is a 5-ported, 4-way electronically piloted valve designed to interface between electronic control signals and pneumatic systems. It features a micro-gap construction with snap action and no blow-by, standard octoport plug-in design, and continuous duty operation up to 150% of rated voltage. Operating within a pressure range of 0 to 150 psig, it delivers 9 scfm at 100 psig. It requires a minimum pilot pressure of 20 psig at port 6 and is available in 6, 12, or 24 VDC versions, consuming 0.65 watt at rated voltage. The valve operates within a temperature range of 32 to 180°F.

Datasheet Summary
Powered by GS/AI

The R-482 is a 5-ported, 4-way electronically piloted valve designed to interface between electronic control signals and pneumatic systems. It features a micro-gap construction with snap action and no blow-by, standard octoport plug-in design, and continuous duty operation up to 150% of rated voltage. Operating within a pressure range of 0 to 150 psig, it delivers 9 scfm at 100 psig. It requires a minimum pilot pressure of 20 psig at port 6 and is available in 6, 12, or 24 VDC versions, consuming 0.65 watt at rated voltage. The valve operates within a temperature range of 32 to 180°F.

Suppliers

Company
Product
Description
Supplier Links
Modular 4-Way Electronically Piloted - R-482 - Clippard
Cincinnati, OH, United States
Modular 4-Way Electronically Piloted
R-482
Modular 4-Way Electronically Piloted R-482
4-Way 2-Position, Electronic Valve

4-Way 2-Position, Electronic Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number R-482
Product Name Modular 4-Way Electronically Piloted
Valve Type Control Valve; Directional; Cartridge; Solenoid; Spool
Primary Material Acetal
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-Way Miniature Pinch Valve - NPV4-1C-07-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Compact Air Valve - ES-3*-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV1-1O-01-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details