Clippard 2 Way Normally Closed Air Valve E*-2M-12

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Normally Closed Air Valve - E*-2M-12 - Clippard
Cincinnati, OH, United States
2 Way Normally Closed Air Valve
E*-2M-12
2 Way Normally Closed Air Valve E*-2M-12
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-2M-12
Product Name 2 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-05-25-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
4-Way Cartridge Valve, ENP Steel Toggle - HTV-4C - Clippard
Specs
Valve Type Cartridge; Toggle
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
10 mm Miniature Electronic Valve - E310A-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details