Clippard 3 Way Fully Ported Air Valve E*O-3-12-H

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ETO-3-12-H is a 3-way fully ported air valve for clean, dry air with a 40-micron filter, operating at 12 VDC with a power consumption of 0.67 watt. It features spade terminals, a pressure range of 28" Hg vacuum to 25 psig, and an airflow of 0.45 scfm at 25 psig. The response time is 5 to 10 milliseconds, and it operates within a temperature range of 32 to 180°F. It includes a diode for inductive kick suppression and is available in in-line or manifold mounting. Seal options include FKM, EPR, or silicone.

Datasheet Summary
Powered by GS/AI

The ETO-3-12-H is a 3-way fully ported air valve for clean, dry air with a 40-micron filter, operating at 12 VDC with a power consumption of 0.67 watt. It features spade terminals, a pressure range of 28" Hg vacuum to 25 psig, and an airflow of 0.45 scfm at 25 psig. The response time is 5 to 10 milliseconds, and it operates within a temperature range of 32 to 180°F. It includes a diode for inductive kick suppression and is available in in-line or manifold mounting. Seal options include FKM, EPR, or silicone.

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3-12-H - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3-12-H
3 Way Fully Ported Air Valve E*O-3-12-H
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3-12-H
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EW-2-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EC-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details