The PQ-CV08P is a right angle meter-out flow control in the PQ Flow Control Series, designed for direct mounting to 1/8" NPT ports. It features a knurled knob for precise adjustment of exhaust airflow, with a locking nut to secure the setting. The body allows full rotation for optimal tubing orientation and is constructed from nickel-plated brass, plastic resin, and stainless steel. It operates with air under pressures from 0 to 150 psig and vacuums up to 29.5" Hg. Dimensions include a height of 1.630 inches, a hex head of 7/16 inch, and an overall width of 1.165 inches.
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.
The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.
In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.
• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PQ-CV08P |
| Product Name | Clippard PQ Flow Controls Series - Right Angle Meter-Out |
| Valve Type | Control Valve; Angle |
| Primary Material | Brass / Bronze |
| Media | Air |
| Valve Size | 0.25 inch (6.35 mm) |