Clippard 3 Way Normally Closed Air Valve E*-3-12

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard 3 Way Normally Closed Air Valve, part number E*-3-12, is designed for use with clean, dry air and features a pressure range from 28,Äù Hg vacuum to 105 psig. It has a power consumption of 0.67 watts and operates within a temperature range of 32 to 180°F. The valve responds in 5 to 10 milliseconds and can handle operating voltages from 90 to 150% of the rated voltage. The valve is available in both in-line and manifold mounting options, with ports sized at #10-32. It offers various seal options including FKM, EPR, and silicone, and is compliant with RoHS standards. The airflow capacity is rated at 0.6 scfm at 100 psig for the standard version, with lower capacities for the -L and -H suffix variants.

Datasheet Summary
Powered by GS/AI

The Clippard 3 Way Normally Closed Air Valve, part number E*-3-12, is designed for use with clean, dry air and features a pressure range from 28,Äù Hg vacuum to 105 psig. It has a power consumption of 0.67 watts and operates within a temperature range of 32 to 180°F. The valve responds in 5 to 10 milliseconds and can handle operating voltages from 90 to 150% of the rated voltage. The valve is available in both in-line and manifold mounting options, with ports sized at #10-32. It offers various seal options including FKM, EPR, and silicone, and is compliant with RoHS standards. The airflow capacity is rated at 0.6 scfm at 100 psig for the standard version, with lower capacities for the -L and -H suffix variants.

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Closed Air Valve - E*-3-12 - Clippard
Cincinnati, OH, United States
3 Way Normally Closed Air Valve
E*-3-12
3 Way Normally Closed Air Valve E*-3-12
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-3-12
Product Name 3 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EW-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
GNV Needle Valve, In-Line Mount, 3/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
3 Way Normally Closed Air Valve - E*-3-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details