Clippard Air -Operated Isolation Valves AIV series

Description
Like the NIV and PIV series, the AIV series features Clippard’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is—by definition—intrinsic ally-safe. No solenoid means absolutely no heat buildup from the coil, making the AIV series ideal for applications that utilize temperature-sensitiv ee media. Like the PIV, all wetted areas of the AIV series are PTFE and PEEK, making it ideal for use with corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional Minimal dead volume Fully flushable All wetted areas PTFE or PEEK High cycle life Fast response time Proudly made in the USA
Request a Quote Datasheet
Description
Like the NIV and PIV series, the AIV series features Clippard’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is—by definition—intrinsic ally-safe. No solenoid means absolutely no heat buildup from the coil, making the AIV series ideal for applications that utilize temperature-sensitiv ee media. Like the PIV, all wetted areas of the AIV series are PTFE and PEEK, making it ideal for use with corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional Minimal dead volume Fully flushable All wetted areas PTFE or PEEK High cycle life Fast response time Proudly made in the USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air -Operated Isolation Valves - AIV series - Clippard
Cincinnati, OH, United States
Air -Operated Isolation Valves
AIV series
Air -Operated Isolation Valves AIV series
Like the NIV and PIV series, the AIV series features Clippard’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is—by definition—intrinsic ally-safe. No solenoid means absolutely no heat buildup from the coil, making the AIV series ideal for applications that utilize temperature-sensitiv ee media. Like the PIV, all wetted areas of the AIV series are PTFE and PEEK, making it ideal for use with corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional Minimal dead volume Fully flushable All wetted areas PTFE or PEEK High cycle life Fast response time Proudly made in the USA

Like the NIV and PIV series, the AIV series features Clippard’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is—by definition—intrinsically-safe. No solenoid means absolutely no heat buildup from the coil, making the AIV series ideal for applications that utilize temperature-sensitivee media. Like the PIV, all wetted areas of the AIV series are PTFE and PEEK, making it ideal for use with corrosive media.

  • Zero power consumption (air-operated)
  • Excellent intrinsically safe valve substitute
  • No heat build-up
  • Compact, lightweight design
  • Bidirectional
  • Minimal dead volume
  • Fully flushable
  • All wetted areas PTFE or PEEK
  • High cycle life
  • Fast response time
  • Proudly made in the USA
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number AIV series
Product Name Air -Operated Isolation Valves
Valve Type Isolation Valve
Primary Material PEEK; PTFE
Media Water; Gas; Air
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-20-13-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV3-1O-05-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
FV Series 3-Way Valve - FV-3DP - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Modular 4-Way Valve - R-421 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers