Clippard Piloted 3-Way Air Valve 2010

Description
3-Way Valve Normally-Closed Interface amplifies very low pressure air-jet sensing signals to working power levels
Request a Quote
Description
3-Way Valve Normally-Closed Interface amplifies very low pressure air-jet sensing signals to working power levels
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2010 is a 3-way normally-closed pilot-operated valve for air, designed to amplify low-pressure air-jet signals to working power levels. It has an anodized aluminum body with nitrile diaphragms, 1/8″ NPT female ports for supply, load, and exhaust, and a #10-32 female control port. Input pressure ranges from 30 to 100 psig, with an air flow of 22 scfm at 100 psig and a bleed of 0.1 scfm at 100 psig. The maximum allowable pilot pressure is 5 psig, and the response time is 10 milliseconds. Operating speed is 50 Hz.

Datasheet Summary
Powered by GS/AI

2010 is a 3-way normally-closed pilot-operated valve for air, designed to amplify low-pressure air-jet signals to working power levels. It has an anodized aluminum body with nitrile diaphragms, 1/8″ NPT female ports for supply, load, and exhaust, and a #10-32 female control port. Input pressure ranges from 30 to 100 psig, with an air flow of 22 scfm at 100 psig and a bleed of 0.1 scfm at 100 psig. The maximum allowable pilot pressure is 5 psig, and the response time is 10 milliseconds. Operating speed is 50 Hz.

Suppliers

Company
Product
Description
Supplier Links
Piloted 3-Way Air Valve - 2010 - Clippard
Cincinnati, OH, United States
Piloted 3-Way Air Valve
2010
Piloted 3-Way Air Valve 2010
3-Way Valve Normally-Closed Interface amplifies very low pressure air-jet sensing signals to working power levels

3-Way Valve Normally-Closed Interface amplifies very low pressure air-jet sensing signals to working power levels

Supplier's Site Datasheet
Solenoid Valve - 40870038 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
40870038
Solenoid Valve 40870038
FLUIDAMP VALVE, 3-WAY, PILOT PRESSURE: 4" H2O @ 100 PSIG, MAXIMUM ALLOWABLE PILOT PRESSURE: 5 PSIG OPERATING SPEED: 50 HZ. FREE 2 YEAR RADWELL WARRANTY

FLUIDAMP VALVE, 3-WAY, PILOT PRESSURE: 4" H2O @ 100 PSIG, MAXIMUM ALLOWABLE PILOT PRESSURE: 5 PSIG OPERATING SPEED: 50 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
CLIPPARD Valves 2010

CLIPPARD Valves 2010

Supplier's Site

Technical Specifications

  Clippard Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 2010 40870038
Product Name Piloted 3-Way Air Valve Solenoid Valve Solenoid Valve
Valve Type Directional Pilot
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-10-60-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2 Way Normally Closed Air Valve - E*-2-6 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EIO-3-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Compact Air Valve - ES-2*-6 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details