Clinton Electronics Corporation CE-M19S-B

Description
Top Mount Allows for no Exposed Cables, 600TVL S5 DSP Built-in Camera, Motion Sensing to Switch from SD-Card to Camera, “Recording In Progress” or “Welcome” Flashing or Static Text Overlay: ON/OFF Selectable, Composite Input for External Camera with Selectable Timed Sequencing, Flashing LED Light Draws Attention to the PVM: ON/OFF Selectable, SD-Card Player, 2 BNC Loop Outs / 1 BNC in, Black Powder Coated Steel Bezel with 1-piece Acrylic Recessed Front, Remote Control Included, Low Voltage (DC24V) Operation, UL Listed
Description
Top Mount Allows for no Exposed Cables, 600TVL S5 DSP Built-in Camera, Motion Sensing to Switch from SD-Card to Camera, “Recording In Progress” or “Welcome” Flashing or Static Text Overlay: ON/OFF Selectable, Composite Input for External Camera with Selectable Timed Sequencing, Flashing LED Light Draws Attention to the PVM: ON/OFF Selectable, SD-Card Player, 2 BNC Loop Outs / 1 BNC in, Black Powder Coated Steel Bezel with 1-piece Acrylic Recessed Front, Remote Control Included, Low Voltage (DC24V) Operation, UL Listed

Suppliers

Company
Product
Description
Supplier Links
Top Mount Allows for no Exposed Cables, 600TVL S5 DSP Built-in Camera, Motion Sensing to Switch from SD-Card to Camera, “Recording In Progress” or “Welcome” Flashing or Static Text Overlay: ON/OFF Selectable, Composite Input for External Camera with Selectable Timed Sequencing, Flashing LED Light Draws Attention to the PVM: ON/OFF Selectable, SD-Card Player, 2 BNC Loop Outs / 1 BNC in, Black Powder Coated Steel Bezel with 1-piece Acrylic Recessed Front, Remote Control Included, Low Voltage (DC24V) Operation, UL Listed

Top Mount Allows for no Exposed Cables, 600TVL S5 DSP Built-in Camera, Motion Sensing to Switch from SD-Card to Camera, “Recording In Progress” or “Welcome” Flashing or Static Text Overlay: ON/OFF Selectable, Composite Input for External Camera with Selectable Timed Sequencing, Flashing LED Light Draws Attention to the PVM: ON/OFF Selectable, SD-Card Player, 2 BNC Loop Outs / 1 BNC in, Black Powder Coated Steel Bezel with 1-piece Acrylic Recessed Front, Remote Control Included, Low Voltage (DC24V) Operation, UL Listed

Supplier's Site

Technical Specifications

  Clinton Electronics Corporation
Product Category Video Displays
Product Number CE-M19S-B
Monitor Type LCD Display
Features Audio Capabilities
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB; S-Video; VGA; TN (RF)
Screen Resolution SVGA (800 x 600)
View Details
 - CE-VT988 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; 1 BNC Input / 1 BNC Output
View Details