General Digital Corporation Daylight and Sunlight Readable 1U Rack Mount Flip-Up/Flip-Down LCD Monitor Rack Mount Hinge Solar&3153;

Description
In it standard configura - tions, the R ack M ount H inge S ola R ™ S e R ie S consists of turnkey flat panel monitors with vi - brant LCD displays, full- featured analog video controllers and rugged, flip-up/down aluminum enclosures. The LCD dis - plays incorporate the latest in technological advances, includ - ing GenFlective™ technology. g en F lective ™ technology is a passive approach to brightness and contrast enhancement. Using a proprietary combination of reflec - tive, brightness and contrast enhancing films, sunlight readable performance is achieved. General Digital™ developed GenFlective™ technology to improve daylight and sunlight readable brightness and contrast performance without increased power consumption, heat emission, and backlight augmentation. Another benefit is in - creased backlight bulb life expectancy. General Digital™ defines daylight readable brightness as 343 to 685 nits, and sunlight read - able brightness as 686 nits or greater. Additional features include a wide viewing angle, fast response time and vivid colors. Mounted to solid bearing rack slides, the Rack Mount Hinge Solar™ Series easily glides in and out of your rack chassis. Custom hinges built into the slides permit the LCD to slide out from the chassis and pivot 90 degrees for normal operation. Fully extended, the LCD monitor requires only 6.375" of operator space in front of the rack chassis, leaving the workplace devoid of hazards and the operator unencumbered to perform his or her duties. Occupying only 1U (1.75") of vertical rack space, the devices can be conveniently lo - cated within your rack to optimize its ergonomic performance. The enclosure is constructed of aluminum, providing a cost-effec - tive, lightweight housing that can be used in most commercial/in - dustrial applications. A pair of chassis slides facilitate rack mount - ing and ease of operation. Interface connectors for the video and input power are located on the lower rear portion of the device. The units feature flat panel LCD display sizes from 15" to 19" (diagonal). Regardless of the display size selected, all offer the latest advances in LCD technology, providing users with high brightness/ contrast images, fast response time (suitable for live video) and wide viewing angles. General Digital™ also offers a multitude of optional 1U and 2U keyboards (commercial, industrial and military) to complement the Rack Mount Hinge™. Since the keyboard functions indepen - dently of the display, it can be located at a different height than the LCD monitor to further optimize ergonomic performance. General Digital™ offers a variety of power supply options including our PS-1U-1275-PFC unit, which mounts behind the Rack Mount Hinge Solar™ without requiring additional vertical rack space. Other options include vandal shields, EMI filters, and much more.
Description
In it standard configura - tions, the R ack M ount H inge S ola R ™ S e R ie S consists of turnkey flat panel monitors with vi - brant LCD displays, full- featured analog video controllers and rugged, flip-up/down aluminum enclosures. The LCD dis - plays incorporate the latest in technological advances, includ - ing GenFlective™ technology. g en F lective ™ technology is a passive approach to brightness and contrast enhancement. Using a proprietary combination of reflec - tive, brightness and contrast enhancing films, sunlight readable performance is achieved. General Digital™ developed GenFlective™ technology to improve daylight and sunlight readable brightness and contrast performance without increased power consumption, heat emission, and backlight augmentation. Another benefit is in - creased backlight bulb life expectancy. General Digital™ defines daylight readable brightness as 343 to 685 nits, and sunlight read - able brightness as 686 nits or greater. Additional features include a wide viewing angle, fast response time and vivid colors. Mounted to solid bearing rack slides, the Rack Mount Hinge Solar™ Series easily glides in and out of your rack chassis. Custom hinges built into the slides permit the LCD to slide out from the chassis and pivot 90 degrees for normal operation. Fully extended, the LCD monitor requires only 6.375" of operator space in front of the rack chassis, leaving the workplace devoid of hazards and the operator unencumbered to perform his or her duties. Occupying only 1U (1.75") of vertical rack space, the devices can be conveniently lo - cated within your rack to optimize its ergonomic performance. The enclosure is constructed of aluminum, providing a cost-effec - tive, lightweight housing that can be used in most commercial/in - dustrial applications. A pair of chassis slides facilitate rack mount - ing and ease of operation. Interface connectors for the video and input power are located on the lower rear portion of the device. The units feature flat panel LCD display sizes from 15" to 19" (diagonal). Regardless of the display size selected, all offer the latest advances in LCD technology, providing users with high brightness/ contrast images, fast response time (suitable for live video) and wide viewing angles. General Digital™ also offers a multitude of optional 1U and 2U keyboards (commercial, industrial and military) to complement the Rack Mount Hinge™. Since the keyboard functions indepen - dently of the display, it can be located at a different height than the LCD monitor to further optimize ergonomic performance. General Digital™ offers a variety of power supply options including our PS-1U-1275-PFC unit, which mounts behind the Rack Mount Hinge Solar™ without requiring additional vertical rack space. Other options include vandal shields, EMI filters, and much more.

Suppliers

Company
Product
Description
Supplier Links
Daylight and Sunlight Readable 1U Rack Mount Flip-Up/Flip-Down LCD Monitor - Rack Mount Hinge Solar&3153; - General Digital Corporation
South Windsor, CT, USA
Daylight and Sunlight Readable 1U Rack Mount Flip-Up/Flip-Down LCD Monitor
Rack Mount Hinge Solar&3153;
Daylight and Sunlight Readable 1U Rack Mount Flip-Up/Flip-Down LCD Monitor Rack Mount Hinge Solar&3153;
In it standard configura - tions, the R ack M ount H inge S ola R ™ S e R ie S consists of turnkey flat panel monitors with vi - brant LCD displays, full- featured analog video controllers and rugged, flip-up/down aluminum enclosures. The LCD dis - plays incorporate the latest in technological advances, includ - ing GenFlective™ technology. g en F lective ™ technology is a passive approach to brightness and contrast enhancement. Using a proprietary combination of reflec - tive, brightness and contrast enhancing films, sunlight readable performance is achieved. General Digital™ developed GenFlective™ technology to improve daylight and sunlight readable brightness and contrast performance without increased power consumption, heat emission, and backlight augmentation. Another benefit is in - creased backlight bulb life expectancy. General Digital™ defines daylight readable brightness as 343 to 685 nits, and sunlight read - able brightness as 686 nits or greater. Additional features include a wide viewing angle, fast response time and vivid colors. Mounted to solid bearing rack slides, the Rack Mount Hinge Solar™ Series easily glides in and out of your rack chassis. Custom hinges built into the slides permit the LCD to slide out from the chassis and pivot 90 degrees for normal operation. Fully extended, the LCD monitor requires only 6.375" of operator space in front of the rack chassis, leaving the workplace devoid of hazards and the operator unencumbered to perform his or her duties. Occupying only 1U (1.75") of vertical rack space, the devices can be conveniently lo - cated within your rack to optimize its ergonomic performance. The enclosure is constructed of aluminum, providing a cost-effec - tive, lightweight housing that can be used in most commercial/in - dustrial applications. A pair of chassis slides facilitate rack mount - ing and ease of operation. Interface connectors for the video and input power are located on the lower rear portion of the device. The units feature flat panel LCD display sizes from 15" to 19" (diagonal). Regardless of the display size selected, all offer the latest advances in LCD technology, providing users with high brightness/ contrast images, fast response time (suitable for live video) and wide viewing angles. General Digital™ also offers a multitude of optional 1U and 2U keyboards (commercial, industrial and military) to complement the Rack Mount Hinge™. Since the keyboard functions indepen - dently of the display, it can be located at a different height than the LCD monitor to further optimize ergonomic performance. General Digital™ offers a variety of power supply options including our PS-1U-1275-PFC unit, which mounts behind the Rack Mount Hinge Solar™ without requiring additional vertical rack space. Other options include vandal shields, EMI filters, and much more.

In it standard configura - tions, the R ack M ount H inge S ola R ™ S e R ie S consists of turnkey flat panel monitors with vi - brant LCD displays, full- featured analog video controllers and rugged, flip-up/down aluminum enclosures. The LCD dis - plays incorporate the latest in technological advances, includ - ing GenFlective™ technology. g en F lective ™ technology is a passive approach to brightness and contrast enhancement.

Using a proprietary combination of reflec - tive, brightness and contrast enhancing films, sunlight readable performance is achieved. General Digital™ developed GenFlective™ technology to improve daylight and sunlight readable brightness and contrast performance without increased power consumption, heat emission, and backlight augmentation. Another benefit is in - creased backlight bulb life expectancy. General Digital™ defines daylight readable brightness as 343 to 685 nits, and sunlight read - able brightness as 686 nits or greater.

Additional features include a wide viewing angle, fast response time and vivid colors. Mounted to solid bearing rack slides, the Rack Mount Hinge Solar™ Series easily glides in and out of your rack chassis. Custom hinges built into the slides permit the LCD to slide out from the chassis and pivot 90 degrees for normal operation. Fully extended, the LCD monitor requires only 6.375" of operator space in front of the rack chassis, leaving the workplace devoid of hazards and the operator unencumbered to perform his or her duties.

Occupying only 1U (1.75") of vertical rack space, the devices can be conveniently lo - cated within your rack to optimize its ergonomic performance. The enclosure is constructed of aluminum, providing a cost-effec - tive, lightweight housing that can be used in most commercial/in - dustrial applications. A pair of chassis slides facilitate rack mount - ing and ease of operation. Interface connectors for the video and input power are located on the lower rear portion of the device. The units feature flat panel LCD display sizes from 15" to 19" (diagonal).

Regardless of the display size selected, all offer the latest advances in LCD technology, providing users with high brightness/ contrast images, fast response time (suitable for live video) and wide viewing angles. General Digital™ also offers a multitude of optional 1U and 2U keyboards (commercial, industrial and military) to complement the Rack Mount Hinge™.

Since the keyboard functions indepen - dently of the display, it can be located at a different height than the LCD monitor to further optimize ergonomic performance. General Digital™ offers a variety of power supply options including our PS-1U-1275-PFC unit, which mounts behind the Rack Mount Hinge Solar™ without requiring additional vertical rack space. Other options include vandal shields, EMI filters, and much more.

Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number Rack Mount Hinge Solar&3153;
Product Name Daylight and Sunlight Readable 1U Rack Mount Flip-Up/Flip-Down LCD Monitor
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types Composite; DVI; HDMI
Screen Resolution XGA (1024 x 768); SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Rugged, Standalone / Mountable, Large Format, Flat Panel LCD Monitor - Titan Standalone™ - General Digital Corporation
Specs
Monitor Type LCD Display
Features Picture in Picture; Ruggidized Housing; Zoom Capabilities
Color Color
View Details
ThinkVision P27h 27
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; USB; DP
View Details