Cleveland Vibrator Company (The) Railroad Car Air Piston Vibrator Model VMRR 1300

Description
Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required. *Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased. **Handles are extension of top two bolts. Dimension confined by BxBxE.
Description
Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required. *Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased. **Handles are extension of top two bolts. Dimension confined by BxBxE.

Suppliers

Company
Product
Description
Supplier Links
Railroad Car Air Piston Vibrator - Model VMRR 1300 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Railroad Car Air Piston Vibrator
Model VMRR 1300
Railroad Car Air Piston Vibrator Model VMRR 1300
Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required. *Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased. **Handles are extension of top two bolts. Dimension confined by BxBxE.

Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required.

*Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased.
**Handles are extension of top two bolts. Dimension confined by BxBxE.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VMRR 1300
Product Name Railroad Car Air Piston Vibrator
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
Heavy-Duty Molding/Core Machine Vibrator - Model CBS - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 1 to 1.25 inch (25.4 to 31.75 mm)
View Details