Cleveland Vibrator Company (The) Heavy-Duty Molding/Core Machine Vibrator Model CBS

Description
Heavy Duty Molding and Core Machine Vibrators These rugged, powerful foundry-machine vibrators help all makes of molding and core machines operate at peak performance with an absolute minimum of maintenance. The C-1175 is intended for heavy-duty operations and features a springless piston for positive starting and low maintenance. CBS models are intended for use on light, dry molding and core machines. These vibrators are internally coated for enhanced performance!
Description
Heavy Duty Molding and Core Machine Vibrators These rugged, powerful foundry-machine vibrators help all makes of molding and core machines operate at peak performance with an absolute minimum of maintenance. The C-1175 is intended for heavy-duty operations and features a springless piston for positive starting and low maintenance. CBS models are intended for use on light, dry molding and core machines. These vibrators are internally coated for enhanced performance!

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Molding/Core Machine Vibrator - Model CBS - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Heavy-Duty Molding/Core Machine Vibrator
Model CBS
Heavy-Duty Molding/Core Machine Vibrator Model CBS
Heavy Duty Molding and Core Machine Vibrators These rugged, powerful foundry-machine vibrators help all makes of molding and core machines operate at peak performance with an absolute minimum of maintenance. The C-1175 is intended for heavy-duty operations and features a springless piston for positive starting and low maintenance. CBS models are intended for use on light, dry molding and core machines. These vibrators are internally coated for enhanced performance!

Heavy Duty Molding and Core Machine Vibrators
These rugged, powerful foundry-machine vibrators help all makes of molding and core machines operate at peak performance with an absolute minimum of maintenance.
The C-1175 is intended for heavy-duty operations and features a springless piston for positive starting and low maintenance. CBS models are intended for use on light, dry molding and core machines.
These vibrators are internally coated for enhanced performance!

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model CBS
Product Name Heavy-Duty Molding/Core Machine Vibrator
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
High Frequency Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Squirrel Cage
Speed 12000 rpm
View Details
High Temperature Turbine Vibrator - Model CVT-50HT - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 3500 rpm
View Details