Cleveland Vibrator Company (The) Railroad Car Air Piston Vibrator Model VMBB 1350

Description
Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required. The VMBB is available in two sizes, the 1300 and the 1350. Data shown is for the more popular 1350 size. (dimensions are in in/cm) *Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased.
Description
Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required. The VMBB is available in two sizes, the 1300 and the 1350. Data shown is for the more popular 1350 size. (dimensions are in in/cm) *Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased.

Suppliers

Company
Product
Description
Supplier Links
Railroad Car Air Piston Vibrator - Model VMBB 1350 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Railroad Car Air Piston Vibrator
Model VMBB 1350
Railroad Car Air Piston Vibrator Model VMBB 1350
Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required. The VMBB is available in two sizes, the 1300 and the 1350. Data shown is for the more popular 1350 size. (dimensions are in in/cm) *Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased.

Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required.

The VMBB is available in two sizes, the 1300 and the 1350. Data shown is for the more popular 1350 size. (dimensions are in in/cm)
*Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VMBB 1350
Product Name Railroad Car Air Piston Vibrator
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Haptic Motors - HA-S3011 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Power Electric
View Details
Modular Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Double insulated universal motor
Speed 14000 to 16000 rpm
View Details