Deca Vibrator Concrete Vibrators

Description
Deca Vibrator, an industry leader in vibrating equipment for the last 25 years, proudly presents it’s concrete vibrators. Deca’s Immersion Vibrator is safer, has no vibrator transmission and is 25% quieter. Our concrete vibrators are long lasting and safer. These products offer no maintenance requirements and have a 10,000 hour Lifetime guarantee. We know safety is an issue for you and your facility, Deca concrete vibrators meet the Army Corps of Engineers standards for vibratory force and speed as well as OSHA compliant sound levels.
Description
Deca Vibrator, an industry leader in vibrating equipment for the last 25 years, proudly presents it’s concrete vibrators. Deca’s Immersion Vibrator is safer, has no vibrator transmission and is 25% quieter. Our concrete vibrators are long lasting and safer. These products offer no maintenance requirements and have a 10,000 hour Lifetime guarantee. We know safety is an issue for you and your facility, Deca concrete vibrators meet the Army Corps of Engineers standards for vibratory force and speed as well as OSHA compliant sound levels.

Suppliers

Company
Product
Description
Supplier Links
Deca Vibrator, an industry leader in vibrating equipment for the last 25 years, proudly presents it’s concrete vibrators. Deca’s Immersion Vibrator is safer, has no vibrator transmission and is 25% quieter. Our concrete vibrators are long lasting and safer. These products offer no maintenance requirements and have a 10,000 hour Lifetime guarantee. We know safety is an issue for you and your facility, Deca concrete vibrators meet the Army Corps of Engineers standards for vibratory force and speed as well as OSHA compliant sound levels.

Deca Vibrator, an industry leader in vibrating equipment for the last 25 years, proudly presents it’s concrete vibrators. Deca’s Immersion Vibrator is safer, has no vibrator transmission and is 25% quieter. Our concrete vibrators are long lasting and safer. These products offer no maintenance requirements and have a 10,000 hour Lifetime guarantee. We know safety is an issue for you and your facility, Deca concrete vibrators meet the Army Corps of Engineers standards for vibratory force and speed as well as OSHA compliant sound levels.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number Concrete Vibrators
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Electromagnetic Vibrator - Model CM-5 110V - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Electric
Speed 3600 rpm
Force 10 lbs (4.54 kg)
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details