Cleveland Vibrator Company (The) Econ-o-line Air Powered Ball Vibrator Model VBB

Description
Model VBB is a small, high-speed vibrator that is applicable wherever a low-cost vibrator is needed to free materials that hang up. The VBB is available in a range of sizes that can be used on delicate laboratory equipment, as well as on small bins and hoppers. Just one bolt is needed to mount the VBB at a right angle or parallel to the surface to which it is attached.
Description
Model VBB is a small, high-speed vibrator that is applicable wherever a low-cost vibrator is needed to free materials that hang up. The VBB is available in a range of sizes that can be used on delicate laboratory equipment, as well as on small bins and hoppers. Just one bolt is needed to mount the VBB at a right angle or parallel to the surface to which it is attached.

Suppliers

Company
Product
Description
Supplier Links
Econ-o-line Air Powered Ball Vibrator - Model VBB - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Econ-o-line Air Powered Ball Vibrator
Model VBB
Econ-o-line Air Powered Ball Vibrator Model VBB
Model VBB is a small, high-speed vibrator that is applicable wherever a low-cost vibrator is needed to free materials that hang up. The VBB is available in a range of sizes that can be used on delicate laboratory equipment, as well as on small bins and hoppers. Just one bolt is needed to mount the VBB at a right angle or parallel to the surface to which it is attached.

Model VBB is a small, high-speed vibrator that is applicable wherever a low-cost vibrator is needed to free materials that hang up. The VBB is available in a range of sizes that can be used on delicate laboratory equipment, as well as on small bins and hoppers. Just one bolt is needed to mount the VBB at a right angle or parallel to the surface to which it is attached.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VBB
Product Name Econ-o-line Air Powered Ball Vibrator
Power Pneumatic
Type Ball Vibrator
Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Railroad Car Air Piston Vibrator - Model VMRR 1300 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 3 inch (76.2 mm)
View Details
Ajax Vibratory Shakers -  - Renold Canada
Specs
Power 0.3300 to 5 HP
Type Rotary
Features Variable Speed
View Details
Industrial Vibrator -  - DEPRAG, Inc.
Specs
Power Pneumatic
View Details