Gilson Company, Inc. Concrete Vibrator, 1-1/4-Hp, 9-amp, 115V/50-60Hz HM-133

Description
Concrete Vibrator consolidates freshly molded concrete specimens in the lab or field. The 1-1/4hp, 9 amp AC/DC power unit delivers high-amplitude 10,000+ vibration per minute via a 3ft (0.9m) flexible shaft connected to a 3/4in (19.1mm) diameter x 12in (305mm) long vibrating head. The lightweight aluminum power unit housing and waterproof switch are protected by a wraparound chrome plated tubular frame. The HM-133 has UL and CSA approval and comes with a heavy-duty grounded cord. Tubular Frame Dimensions: 12x6x6in (305x152x152mm), LxWxH. Est. Ship Wt.: 20lb (9kg).
Description
Concrete Vibrator consolidates freshly molded concrete specimens in the lab or field. The 1-1/4hp, 9 amp AC/DC power unit delivers high-amplitude 10,000+ vibration per minute via a 3ft (0.9m) flexible shaft connected to a 3/4in (19.1mm) diameter x 12in (305mm) long vibrating head. The lightweight aluminum power unit housing and waterproof switch are protected by a wraparound chrome plated tubular frame. The HM-133 has UL and CSA approval and comes with a heavy-duty grounded cord. Tubular Frame Dimensions: 12x6x6in (305x152x152mm), LxWxH. Est. Ship Wt.: 20lb (9kg).

Suppliers

Company
Product
Description
Supplier Links
Concrete Vibrator, 1-1/4-Hp, 9-amp, 115V/50-60Hz - HM-133 - Gilson Company, Inc.
Lewis Center, OH, USA
Concrete Vibrator, 1-1/4-Hp, 9-amp, 115V/50-60Hz
HM-133
Concrete Vibrator, 1-1/4-Hp, 9-amp, 115V/50-60Hz HM-133
Concrete Vibrator consolidates freshly molded concrete specimens in the lab or field. The 1-1/4hp, 9 amp AC/DC power unit delivers high-amplitude 10,000+ vibration per minute via a 3ft (0.9m) flexible shaft connected to a 3/4in (19.1mm) diameter x 12in (305mm) long vibrating head. The lightweight aluminum power unit housing and waterproof switch are protected by a wraparound chrome plated tubular frame. The HM-133 has UL and CSA approval and comes with a heavy-duty grounded cord. Tubular Frame Dimensions: 12x6x6in (305x152x152mm), LxWxH. Est. Ship Wt.: 20lb (9kg).

Concrete Vibrator consolidates freshly molded concrete specimens in the lab or field. The 1-1/4hp, 9 amp AC/DC power unit delivers high-amplitude 10,000+ vibration per minute via a 3ft (0.9m) flexible shaft connected to a 3/4in (19.1mm) diameter x 12in (305mm) long vibrating head. The lightweight aluminum power unit housing and waterproof switch are protected by a wraparound chrome plated tubular frame. The HM-133 has UL and CSA approval and comes with a heavy-duty grounded cord. Tubular Frame Dimensions: 12x6x6in (305x152x152mm), LxWxH. Est. Ship Wt.: 20lb (9kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Industrial Vibrators
Product Number HM-133
Product Name Concrete Vibrator, 1-1/4-Hp, 9-amp, 115V/50-60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Railroad Car Air Piston Vibrator - Model VMRR 1200 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 2 inch (50.8 mm)
View Details