Cleveland Vibrator Company (The) Econ-o-line Air Powered Ball Vibrator Model VBD

Description
Model VBD is available in two sizes. Both are heavy-duty vibrators that me be used on large bins and hoppers of rugged construction. VBD models feature a four-bolt flange mounting base. They mount quickly and easily with equipment that is available in kit form.
Description
Model VBD is available in two sizes. Both are heavy-duty vibrators that me be used on large bins and hoppers of rugged construction. VBD models feature a four-bolt flange mounting base. They mount quickly and easily with equipment that is available in kit form.

Suppliers

Company
Product
Description
Supplier Links
Econ-o-line Air Powered Ball Vibrator - Model VBD - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Econ-o-line Air Powered Ball Vibrator
Model VBD
Econ-o-line Air Powered Ball Vibrator Model VBD
Model VBD is available in two sizes. Both are heavy-duty vibrators that me be used on large bins and hoppers of rugged construction. VBD models feature a four-bolt flange mounting base. They mount quickly and easily with equipment that is available in kit form.

Model VBD is available in two sizes. Both are heavy-duty vibrators that me be used on large bins and hoppers of rugged construction. VBD models feature a four-bolt flange mounting base. They mount quickly and easily with equipment that is available in kit form.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VBD
Product Name Econ-o-line Air Powered Ball Vibrator
Power Pneumatic
Type Ball Vibrator
Speed 7000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Electrostatic Rapper - Model PMA - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 4.5 inch (114 mm)
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details