Cleveland Vibrator Company (The) Air Powered Portable Vibrator Series Model UH

Description
Air Powered Portable Vibrators For small hoppers, bins and chutes Models UH and UHVM air-piston portable vibrator can be utilized on small bins, hoppers or chutes--wherever a permanent mounted vibrator installation would impede production. The UH and UHVM vibrators are also ideal for use on concrete forms where complete portability is desired. These rugged vibrators have adjustable high frequency vibration for maximum efficiency. When the job becomes too big for the 1-1/4" UHVM, the 2" model takes over, and can be used with the same mounting bracket. The vibrator is equipped with an alloy steel stud mounting head which is quickly and easily inserted into the sleeve-type female bracket. Several brackets can be welded in locations where vibration is required allowing the vibrator to be moved from bracket to bracket.
Description
Air Powered Portable Vibrators For small hoppers, bins and chutes Models UH and UHVM air-piston portable vibrator can be utilized on small bins, hoppers or chutes--wherever a permanent mounted vibrator installation would impede production. The UH and UHVM vibrators are also ideal for use on concrete forms where complete portability is desired. These rugged vibrators have adjustable high frequency vibration for maximum efficiency. When the job becomes too big for the 1-1/4" UHVM, the 2" model takes over, and can be used with the same mounting bracket. The vibrator is equipped with an alloy steel stud mounting head which is quickly and easily inserted into the sleeve-type female bracket. Several brackets can be welded in locations where vibration is required allowing the vibrator to be moved from bracket to bracket.

Suppliers

Company
Product
Description
Supplier Links
Air Powered Portable Vibrator Series - Model UH - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Air Powered Portable Vibrator Series
Model UH
Air Powered Portable Vibrator Series Model UH
Air Powered Portable Vibrators For small hoppers, bins and chutes Models UH and UHVM air-piston portable vibrator can be utilized on small bins, hoppers or chutes--wherever a permanent mounted vibrator installation would impede production. The UH and UHVM vibrators are also ideal for use on concrete forms where complete portability is desired. These rugged vibrators have adjustable high frequency vibration for maximum efficiency. When the job becomes too big for the 1-1/4" UHVM, the 2" model takes over, and can be used with the same mounting bracket. The vibrator is equipped with an alloy steel stud mounting head which is quickly and easily inserted into the sleeve-type female bracket. Several brackets can be welded in locations where vibration is required allowing the vibrator to be moved from bracket to bracket.

Air Powered Portable Vibrators
For small hoppers, bins and chutes
Models UH and UHVM air-piston portable vibrator can be utilized on small bins, hoppers or chutes--wherever a permanent mounted vibrator installation would impede production. The UH and UHVM vibrators are also ideal for use on concrete forms where complete portability is desired. These rugged vibrators have adjustable high frequency vibration for maximum efficiency. When the job becomes too big for the 1-1/4" UHVM, the 2" model takes over, and can be used with the same mounting bracket. The vibrator is equipped with an alloy steel stud mounting head which is quickly and easily inserted into the sleeve-type female bracket. Several brackets can be welded in locations where vibration is required allowing the vibrator to be moved from bracket to bracket.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model UH
Product Name Air Powered Portable Vibrator Series
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
VMS Pneumatic Air Piston Series - Model VMS 1200 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 2 inch (50.8 mm)
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details