Cleveland Vibrator Company (The) Rotary Electric Vibrator Rotary Electric Vibrator

Description
Features Increased force output over previous model line. All units in the present line boast a much improved force to unit weight ratio. Lower noise level of any type vibratory device. Average of 58 dba at four feet. Fully enclosed construction (TENV) is suited for use in dusty environments or outdoor applications. Continuous duty design allows operation at maximum force setting in the worst environments, without the aggravation of periodic shut down. Terminal box and cable designed to withstand vibration, dust and humidity. The terminal box itself is packed with a specially developed compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality, permanently greased bearings with no maintenance. Some smaller units employ sealed ball bearings with a thrust load ball bearing for vertical mounting. All units using roller bearings are provided with external grease fittings. Completely adjustable force output is accomplished with a simple mechanical adjustment on the eccentric weights, Some units on the market are limited to certain force outputs determined by a few "stops" or "settings." CVC units allow the eccentrics to be set at any point form 0% to 100% of full force output. *Note: Units are preset at factory to 40%. Extra heavy construction and highest quality workmanship guarantees that the CVC line will take the punishment in many common industrial applications.
Description
Features Increased force output over previous model line. All units in the present line boast a much improved force to unit weight ratio. Lower noise level of any type vibratory device. Average of 58 dba at four feet. Fully enclosed construction (TENV) is suited for use in dusty environments or outdoor applications. Continuous duty design allows operation at maximum force setting in the worst environments, without the aggravation of periodic shut down. Terminal box and cable designed to withstand vibration, dust and humidity. The terminal box itself is packed with a specially developed compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality, permanently greased bearings with no maintenance. Some smaller units employ sealed ball bearings with a thrust load ball bearing for vertical mounting. All units using roller bearings are provided with external grease fittings. Completely adjustable force output is accomplished with a simple mechanical adjustment on the eccentric weights, Some units on the market are limited to certain force outputs determined by a few "stops" or "settings." CVC units allow the eccentrics to be set at any point form 0% to 100% of full force output. *Note: Units are preset at factory to 40%. Extra heavy construction and highest quality workmanship guarantees that the CVC line will take the punishment in many common industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Rotary Electric Vibrator - Rotary Electric Vibrator - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Rotary Electric Vibrator
Rotary Electric Vibrator
Rotary Electric Vibrator Rotary Electric Vibrator
Features Increased force output over previous model line. All units in the present line boast a much improved force to unit weight ratio. Lower noise level of any type vibratory device. Average of 58 dba at four feet. Fully enclosed construction (TENV) is suited for use in dusty environments or outdoor applications. Continuous duty design allows operation at maximum force setting in the worst environments, without the aggravation of periodic shut down. Terminal box and cable designed to withstand vibration, dust and humidity. The terminal box itself is packed with a specially developed compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality, permanently greased bearings with no maintenance. Some smaller units employ sealed ball bearings with a thrust load ball bearing for vertical mounting. All units using roller bearings are provided with external grease fittings. Completely adjustable force output is accomplished with a simple mechanical adjustment on the eccentric weights, Some units on the market are limited to certain force outputs determined by a few "stops" or "settings." CVC units allow the eccentrics to be set at any point form 0% to 100% of full force output. *Note: Units are preset at factory to 40%. Extra heavy construction and highest quality workmanship guarantees that the CVC line will take the punishment in many common industrial applications.

Features


Increased force output over previous model line. All units in the present line boast a much improved force to unit weight ratio.
Lower noise level of any type vibratory device. Average of 58 dba at four feet.
Fully enclosed construction (TENV) is suited for use in dusty environments or outdoor applications.
Continuous duty design allows operation at maximum force setting in the worst environments, without the aggravation of periodic shut down.
Terminal box and cable designed to withstand vibration, dust and humidity. The terminal box itself is packed with a specially developed compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life.
Long service life is insured through careful selection of the highest quality, permanently greased bearings with no maintenance. Some smaller units employ sealed ball bearings with a thrust load ball bearing for vertical mounting. All units using roller bearings are provided with external grease fittings.
Completely adjustable force output is accomplished with a simple mechanical adjustment on the eccentric weights, Some units on the market are limited to certain force outputs determined by a few "stops" or "settings." CVC units allow the eccentrics to be set at any point form 0% to 100% of full force output. *Note: Units are preset at factory to 40%.
Extra heavy construction and highest quality workmanship guarantees that the CVC line will take the punishment in many common industrial applications.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Rotary Electric Vibrator
Product Name Rotary Electric Vibrator
Power Electric
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Haptic Actuators - HA200 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Power Electric
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details