Cleveland Vibrator Company (The) Springless Single Impact Vibrator Model SI 1400

Description
The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause packing in hoppers. Low maintenance is guaranteed by a combination of a springless design and only one moving part. The single impactor makes less noise and consumes less air than most air and electric vibrators because there is no continuous blast of exhausting air. Like VMSAC and VMS, the SI has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. It may be mounted on any appropriately sized mounting channel, and comes complete with heavy-duty mounting fasteners and a gasket.
Description
The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause packing in hoppers. Low maintenance is guaranteed by a combination of a springless design and only one moving part. The single impactor makes less noise and consumes less air than most air and electric vibrators because there is no continuous blast of exhausting air. Like VMSAC and VMS, the SI has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. It may be mounted on any appropriately sized mounting channel, and comes complete with heavy-duty mounting fasteners and a gasket.

Suppliers

Company
Product
Description
Supplier Links
Springless Single Impact Vibrator - Model SI 1400 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Springless Single Impact Vibrator
Model SI 1400
Springless Single Impact Vibrator Model SI 1400
The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause packing in hoppers. Low maintenance is guaranteed by a combination of a springless design and only one moving part. The single impactor makes less noise and consumes less air than most air and electric vibrators because there is no continuous blast of exhausting air. Like VMSAC and VMS, the SI has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. It may be mounted on any appropriately sized mounting channel, and comes complete with heavy-duty mounting fasteners and a gasket.

The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause packing in hoppers.
Low maintenance is guaranteed by a combination of a springless design and only one moving part. The single impactor makes less noise and consumes less air than most air and electric vibrators because there is no continuous blast of exhausting air.
Like VMSAC and VMS, the SI has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. It may be mounted on any appropriately sized mounting channel, and comes complete with heavy-duty mounting fasteners and a gasket.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model SI 1400
Product Name Springless Single Impact Vibrator
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
Railroad Car Air Piston Vibrator - Model VMRR 1300 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 3 inch (76.2 mm)
View Details