Cleveland Vibrator Company (The) Industrial Turbine Vibrator Model CVT-S-10

Description
The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and force-to-air consumption ratios 2x to 4x better than competitors and remarkably low noise levels. DURABLE - ultra efficient use of air for force production make these units last long, even in continuous duty SAFE - turbine design produces virtually no noise while pneumatic power allows for operation in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and 1000 lbs. EASY - comes with mounting fasteners for a quick set-up
Description
The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and force-to-air consumption ratios 2x to 4x better than competitors and remarkably low noise levels. DURABLE - ultra efficient use of air for force production make these units last long, even in continuous duty SAFE - turbine design produces virtually no noise while pneumatic power allows for operation in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and 1000 lbs. EASY - comes with mounting fasteners for a quick set-up

Suppliers

Company
Product
Description
Supplier Links
Industrial Turbine Vibrator - Model CVT-S-10 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Industrial Turbine Vibrator
Model CVT-S-10
Industrial Turbine Vibrator Model CVT-S-10
The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and force-to-air consumption ratios 2x to 4x better than competitors and remarkably low noise levels. DURABLE - ultra efficient use of air for force production make these units last long, even in continuous duty SAFE - turbine design produces virtually no noise while pneumatic power allows for operation in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and 1000 lbs. EASY - comes with mounting fasteners for a quick set-up

The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and force-to-air consumption ratios 2x to 4x better than competitors and remarkably low noise levels.
DURABLE - ultra efficient use of air for force production make these units last long, even in continuous duty
SAFE - turbine design produces virtually no noise while pneumatic power allows for operation in hazardous areas
VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and 1000 lbs.
EASY - comes with mounting fasteners for a quick set-up

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model CVT-S-10
Product Name Industrial Turbine Vibrator
Power Pneumatic
Type Turbine Vibrator
Speed 20900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Air Powered Portable Vibrator Series - Model UH - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 1.25 to 2 inch (31.75 to 50.8 mm)
View Details
Ajax Vibratory Shakers -  - Renold Canada
Specs
Power 0.3300 to 5 HP
Type Rotary
Features Variable Speed
View Details