Cirrus Logic, Inc. 192 kHz, Low Cost Stereo D/A Converter WM8761

Description
The WM8761 is a stereo digital/analog converter (DAC) that supports data input from 16 to 24-bits and sampling rates up to 192 kHz and features selection of audio data interface format, mute and de-emphasis. The WM8761 supports I²S, right Justified or DSP interfaces and is an ideal device to interface to AC-3, DTS, and MPEG audio decoders for surround sound applications, or for use in DVD players, including supporting the implementation of 2 channels at 192 kHz for high-end DVD-Audio applications. Features Pin selectable audio data interface format Data formats: I²S, right justified, DSP Pin compatible with WM8725 and WM8726
Datasheet
Description
The WM8761 is a stereo digital/analog converter (DAC) that supports data input from 16 to 24-bits and sampling rates up to 192 kHz and features selection of audio data interface format, mute and de-emphasis. The WM8761 supports I²S, right Justified or DSP interfaces and is an ideal device to interface to AC-3, DTS, and MPEG audio decoders for surround sound applications, or for use in DVD players, including supporting the implementation of 2 channels at 192 kHz for high-end DVD-Audio applications. Features Pin selectable audio data interface format Data formats: I²S, right justified, DSP Pin compatible with WM8725 and WM8726
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192 kHz, Low Cost Stereo D/A Converter - WM8761 - Cirrus Logic, Inc.
Austin, TX, USA
192 kHz, Low Cost Stereo D/A Converter
WM8761
192 kHz, Low Cost Stereo D/A Converter WM8761
The WM8761 is a stereo digital/analog converter (DAC) that supports data input from 16 to 24-bits and sampling rates up to 192 kHz and features selection of audio data interface format, mute and de-emphasis. The WM8761 supports I²S, right Justified or DSP interfaces and is an ideal device to interface to AC-3, DTS, and MPEG audio decoders for surround sound applications, or for use in DVD players, including supporting the implementation of 2 channels at 192 kHz for high-end DVD-Audio applications. Features Pin selectable audio data interface format Data formats: I²S, right justified, DSP Pin compatible with WM8725 and WM8726

The WM8761 is a stereo digital/analog converter (DAC) that supports data input from 16 to 24-bits and sampling rates up to 192 kHz and features selection of audio data interface format, mute and de-emphasis. The WM8761 supports I²S, right Justified or DSP interfaces and is an ideal device to interface to AC-3, DTS, and MPEG audio decoders for surround sound applications, or for use in DVD players, including supporting the implementation of 2 channels at 192 kHz for high-end DVD-Audio applications.

Features

  • Pin selectable audio data interface format
  • Data formats: I²S, right justified, DSP
  • Pin compatible with WM8725 and WM8726
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8761
Product Name 192 kHz, Low Cost Stereo D/A Converter
Package Type 14 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905102 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
 - CS4348-CZZ - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP10
View Details
3 suppliers