24-Bit 2-Ch DAC, 192kS/s, Serial SPI, TSSOP Product overview: CS4348-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4348-CZZ can be used for catalog matching and distributor lookup.
CS4348 - 10-Pin, 24-Bit, 192 Khz Stereo D/A Converter
IC DAC/AUDIO 24BIT 192K 10TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-CS4348-CZZ | CS4348-CZZ | CS4348-CZZ |
| Product Name | TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI, Serial | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP10 | |
| Resolution | 24 bits |