Cirrus Logic, Inc. Advanced D/A Converter with PCM/DSD Mode Support WM8742

Description
The WM8742 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital interpolation filter, multi-bit Delta Sigma modulator and stereo DAC. The device optimizes the DAC linearity and provides maximum insensitivity to clock jitter. The digital filters include several selectable roll-off and performance characteristics.This flexibility provides a range of benefits, such as significantly reduced pre-ringing and minimal group delay. The WM8742 supports PCM data input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes. Features Differential analog voltage outputs High tolerance to clock jitter PCM Mode DSD mode Hardware or software control modes: 2 and 3 wire serial control interface support 28-pin SSOP Package
Datasheet
Description
The WM8742 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital interpolation filter, multi-bit Delta Sigma modulator and stereo DAC. The device optimizes the DAC linearity and provides maximum insensitivity to clock jitter. The digital filters include several selectable roll-off and performance characteristics.This flexibility provides a range of benefits, such as significantly reduced pre-ringing and minimal group delay. The WM8742 supports PCM data input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes. Features Differential analog voltage outputs High tolerance to clock jitter PCM Mode DSD mode Hardware or software control modes: 2 and 3 wire serial control interface support 28-pin SSOP Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced D/A Converter with PCM/DSD Mode Support - WM8742 - Cirrus Logic, Inc.
Austin, TX, USA
Advanced D/A Converter with PCM/DSD Mode Support
WM8742
Advanced D/A Converter with PCM/DSD Mode Support WM8742
The WM8742 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital interpolation filter, multi-bit Delta Sigma modulator and stereo DAC. The device optimizes the DAC linearity and provides maximum insensitivity to clock jitter. The digital filters include several selectable roll-off and performance characteristics.This flexibility provides a range of benefits, such as significantly reduced pre-ringing and minimal group delay. The WM8742 supports PCM data input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes. Features Differential analog voltage outputs High tolerance to clock jitter PCM Mode DSD mode Hardware or software control modes: 2 and 3 wire serial control interface support 28-pin SSOP Package

The WM8742 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital interpolation filter, multi-bit Delta Sigma modulator and stereo DAC. The device optimizes the DAC linearity and provides maximum insensitivity to clock jitter. The digital filters include several selectable roll-off and performance characteristics.This flexibility provides a range of benefits, such as significantly reduced pre-ringing and minimal group delay. The WM8742 supports PCM data input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes.

Features

  • Differential analog voltage outputs
  • High tolerance to clock jitter
  • PCM Mode
  • DSD mode
  • Hardware or software control modes:
    • 2 and 3 wire serial control interface support
  • 28-pin SSOP Package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8742
Product Name Advanced D/A Converter with PCM/DSD Mode Support
Package Type 28 SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905102P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 8 bits
View Details
DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details