Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771819-CS5372A-ISZR
Packaging: Reel package
Type: Modulator
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.5V, 3.3 V ~ 5 V
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital, Dual ±
Categories: Integrated Circuits (ICs)
Sampling Rate: 512k
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MODULATOR 24BIT 512K 24SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 771819-CS5372A-ISZR | CS5372A-ISZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5372A-ISZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SSOP | SSOP |