Cirrus Logic, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - CS497024-CVZ CS497024-CVZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 847261-CS497024-CVZ Series: CS4970xx Package: Tray Family Name: CS4970*4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 598-1684, -598-1684
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 847261-CS497024-CVZ Series: CS4970xx Package: Tray Family Name: CS4970*4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 598-1684, -598-1684
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS497024-CVZ
847261-CS497024-CVZ
Embedded - Embedded - DSP (Digital Signal Processors) - CS497024-CVZ 847261-CS497024-CVZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 847261-CS497024-CVZ Series: CS4970xx Package: Tray Family Name: CS4970*4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 598-1684, -598-1684

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 847261-CS497024-CVZ
Series: CS4970xx
Package: Tray
Family Name: CS4970*4
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 598-1684, -598-1684

Buy Now Datasheet
Consumer Circuit, PQFP128, LEAD FREE, LQFP-128 Product overview: CS497024-CVZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS497024-CVZ can be used for catalog matching and distributor lookup.

Consumer Circuit, PQFP128, LEAD FREE, LQFP-128 Product overview: CS497024-CVZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS497024-CVZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 598-1684-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
598-1684-ND
DSP (Digital Signal Processors) 598-1684-ND
IC DSP 32BIT HD DECODER 128LQFP

IC DSP 32BIT HD DECODER 128LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS497024-CVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS497024-CVZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS497024-CVZ
IC DSP 32BIT HD DECODER 128LQFP

IC DSP 32BIT HD DECODER 128LQFP

Supplier's Site
DSP (Digital Signal Processors) - CS497024-CVZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS497024-CVZ
DSP (Digital Signal Processors) CS497024-CVZ
IC DSP 32BIT HD DECODER 128LQFP

IC DSP 32BIT HD DECODER 128LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - CS497024-CVZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS497024-CVZ
Embedded - DSP (Digital Signal Processors) CS497024-CVZ
IC DSP 32BIT HD DECODER 128LQFP

IC DSP 32BIT HD DECODER 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 847261-CS497024-CVZ 698-CS497024-CVZ 598-1684-ND CS497024-CVZ CS497024-CVZ CS497024-CVZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - CS497024-CVZ Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Package Type Other; LQFP LFQP; Other; 128-LQFP QFP QFP; Other; 128-LQFP
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ5M03 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type SPI; UART; USART; USB; CAN, EBI/EMI, SD/SDIO, SPI, SPORT, TWI, UART/USART, USB OTG
View Details
 - 6668292 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Package Type TQFP
MIPS 30
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details