Texas Instruments SM320C6415-EP Enhanced Product Fixed-Point Digital Signal Processor SM32C6415EGLZ50SEP

Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -55 to 105
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -55 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6415-EP Enhanced Product  Fixed-Point Digital Signal Processor - SM32C6415EGLZ50SEP - Texas Instruments
Dallas, TX, United States
SM320C6415-EP Enhanced Product Fixed-Point Digital Signal Processor
SM32C6415EGLZ50SEP
SM320C6415-EP Enhanced Product Fixed-Point Digital Signal Processor SM32C6415EGLZ50SEP
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -55 to 105

Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -55 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6415EGLZ50SEP
794553-SM32C6415EGLZ50SEP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6415EGLZ50SEP 794553-SM32C6415EGLZ50SEP
Manufacturer: Texas Instruments Win Source Part Number: 794553-SM32C6415EGLZ 50SEP Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: -55°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.25V Family Name: SM32C6415EP Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794553-SM32C6415EGLZ50SEP
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -55°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.25V
Family Name: SM32C6415EP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-23817-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-23817-ND
DSP (Digital Signal Processors) 296-23817-ND
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet
Enhanced product C6415 DSP 532-FCBGA -55 to 105 Product overview: SM32C6415EGLZ50SEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6415EGLZ50S EP can be used for catalog matching and distributor lookup.

Enhanced product C6415 DSP 532-FCBGA -55 to 105 Product overview: SM32C6415EGLZ50SEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6415EGLZ50SEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32C6415EGLZ50SEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6415EGLZ50SEP
DSP (Digital Signal Processors) SM32C6415EGLZ50SEP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - SM32C6415EGLZ50SEP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32C6415EGLZ50SEP
Embedded - DSP (Digital Signal Processors) SM32C6415EGLZ50SEP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6415EGLZ50SEP 794553-SM32C6415EGLZ50SEP 296-23817-ND 698-SM32C6415EGLZ50SEP SM32C6415EGLZ50SEP SM32C6415EGLZ50SEP
Product Name SM320C6415-EP Enhanced Product Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6415EGLZ50SEP DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
DMA Channels 64
Data Bus 32-Bit
Supply Voltage 1.25V 3.3V; 1.25V 3.3V
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
4 suppliers
DSP (Digital Signal Processors) - RZTHC6748 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 361-LFBGA
Clock Speed 375 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
DSP (Digital Signal Processors) - DM355ZCE216DTEG-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA
Pin Count 337
View Details
5 suppliers