Cirrus Logic, Inc. 24.576MHz Dsp CS47024C-DQZ

Description
Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47024C-DQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47024C-DQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47024C-DQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47024C-DQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24.576MHz Dsp - 698-CS47024C-DQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.576MHz Dsp
698-CS47024C-DQZ
24.576MHz Dsp 698-CS47024C-DQZ
Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47024C-DQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47024C-DQZ can be used for catalog matching and distributor lookup.

Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47024C-DQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47024C-DQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS47024C-DQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS47024C-DQZ
IC AUDIO SOC SGL 32BIT 100LQFP

IC AUDIO SOC SGL 32BIT 100LQFP

Supplier's Site
DSP (Digital Signal Processors) - CS47024C-DQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS47024C-DQZ
DSP (Digital Signal Processors) CS47024C-DQZ
IC AUDIO SOC SGL 32BIT 100LQFP

IC AUDIO SOC SGL 32BIT 100LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - CS47024C-DQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS47024C-DQZ
Embedded - DSP (Digital Signal Processors) CS47024C-DQZ
IC AUDIO SOC SGL 32BIT 100LQFP

IC AUDIO SOC SGL 32BIT 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-CS47024C-DQZ CS47024C-DQZ CS47024C-DQZ CS47024C-DQZ
Product Name 24.576MHz Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Clock Speed 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21062CS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - CS496122-IQZ-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details