IC DSP 32BIT 16CH SER IO 144LQFP
CS496122 - Digital Audio Networking Processor
IC DSP 32BIT 16CH SER IO 144LQFP
IC DSP 32BIT 16CH SER IO 144LQFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | CS496122-IQZ-ND | CS496122-IQZ | CS496122-IQZ | CS496122-IQZ |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | |||
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; QFP144 | QFP | QFP; Other; 144-LQFP |