Cirrus Logic, Inc. Portable Audio DAC with Integrated Class D Speaker Driver CS43L22

Description
The CS43L22 is low power stereo digital/analog converter (DAC) with integrated headphone and Class D speaker amplifiers that operates from a low voltage analog and digital core. The DAC output path includes a digital signal processing engine with various fixed-function controls, such as tone and volume control, and includes de-emphasis, limiting functions and beep generator that delivers tones selectable across a range of two octaves. The stereo headphone amplifier is powered from a separate positive supply and the integrated charge pump provides a negative supply allowing for a ground-centered analog output to eliminate the need for DC blocking capacitors. The Class D stereo speaker does not require an external filter and can be powered directly from a battery. Features Stereo DAC Digital signal processing engine Bass, treble tone control Soft ramp, zero-cross transitions Programmable peak detect and limiter Beep generator with full tone control Class D Stereo/Mono Speaker Amplifier No external filter required Direct battery powered operation Battery level monitoring, compensation 82% at 800 mW Phase aligned PWM output reduces idle channel current Low quiescent current Stereo Headphone Amplifier / Line Output Ground-centered outputs Integrated charge pump No DC blocking capacitor required High power output at -75 dB THD+N 2 x 23 mW Into 16 ω @ 1.8 V 2 x 44 mW Into 16 ω @ 2.5 V System Features 12, 24, and 27 MHz master clock support in addition to typical audio clock rates Low power operation Stereo analog pass through: 10 mW @ 1.8 V Stereo playback: 14 mW @ 1.8 V Variable power supplies 1.8 V to 2.5 V digital, analog 2.5 V to 5 V Class D amplifier 1.8 V to 2.5 V headphone amplifier 1.8 V to 3.3 V interface logic Power down management Flexible clocking options Master or slave operation High impedance digital output option Quarter-speed mode (i.e. allows 8 kHz Fs while maintaining a flat noise floor up to 16 kHz) I²C control port operation Headphone/speaker detection input
Request a Quote Datasheet
Description
The CS43L22 is low power stereo digital/analog converter (DAC) with integrated headphone and Class D speaker amplifiers that operates from a low voltage analog and digital core. The DAC output path includes a digital signal processing engine with various fixed-function controls, such as tone and volume control, and includes de-emphasis, limiting functions and beep generator that delivers tones selectable across a range of two octaves. The stereo headphone amplifier is powered from a separate positive supply and the integrated charge pump provides a negative supply allowing for a ground-centered analog output to eliminate the need for DC blocking capacitors. The Class D stereo speaker does not require an external filter and can be powered directly from a battery. Features Stereo DAC Digital signal processing engine Bass, treble tone control Soft ramp, zero-cross transitions Programmable peak detect and limiter Beep generator with full tone control Class D Stereo/Mono Speaker Amplifier No external filter required Direct battery powered operation Battery level monitoring, compensation 82% at 800 mW Phase aligned PWM output reduces idle channel current Low quiescent current Stereo Headphone Amplifier / Line Output Ground-centered outputs Integrated charge pump No DC blocking capacitor required High power output at -75 dB THD+N 2 x 23 mW Into 16 ω @ 1.8 V 2 x 44 mW Into 16 ω @ 2.5 V System Features 12, 24, and 27 MHz master clock support in addition to typical audio clock rates Low power operation Stereo analog pass through: 10 mW @ 1.8 V Stereo playback: 14 mW @ 1.8 V Variable power supplies 1.8 V to 2.5 V digital, analog 2.5 V to 5 V Class D amplifier 1.8 V to 2.5 V headphone amplifier 1.8 V to 3.3 V interface logic Power down management Flexible clocking options Master or slave operation High impedance digital output option Quarter-speed mode (i.e. allows 8 kHz Fs while maintaining a flat noise floor up to 16 kHz) I²C control port operation Headphone/speaker detection input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Audio DAC with Integrated Class D Speaker Driver - CS43L22 - Cirrus Logic, Inc.
Austin, TX, USA
Portable Audio DAC with Integrated Class D Speaker Driver
CS43L22
Portable Audio DAC with Integrated Class D Speaker Driver CS43L22
The CS43L22 is low power stereo digital/analog converter (DAC) with integrated headphone and Class D speaker amplifiers that operates from a low voltage analog and digital core. The DAC output path includes a digital signal processing engine with various fixed-function controls, such as tone and volume control, and includes de-emphasis, limiting functions and beep generator that delivers tones selectable across a range of two octaves. The stereo headphone amplifier is powered from a separate positive supply and the integrated charge pump provides a negative supply allowing for a ground-centered analog output to eliminate the need for DC blocking capacitors. The Class D stereo speaker does not require an external filter and can be powered directly from a battery. Features Stereo DAC Digital signal processing engine Bass, treble tone control Soft ramp, zero-cross transitions Programmable peak detect and limiter Beep generator with full tone control Class D Stereo/Mono Speaker Amplifier No external filter required Direct battery powered operation Battery level monitoring, compensation 82% at 800 mW Phase aligned PWM output reduces idle channel current Low quiescent current Stereo Headphone Amplifier / Line Output Ground-centered outputs Integrated charge pump No DC blocking capacitor required High power output at -75 dB THD+N 2 x 23 mW Into 16 ω @ 1.8 V 2 x 44 mW Into 16 ω @ 2.5 V System Features 12, 24, and 27 MHz master clock support in addition to typical audio clock rates Low power operation Stereo analog pass through: 10 mW @ 1.8 V Stereo playback: 14 mW @ 1.8 V Variable power supplies 1.8 V to 2.5 V digital, analog 2.5 V to 5 V Class D amplifier 1.8 V to 2.5 V headphone amplifier 1.8 V to 3.3 V interface logic Power down management Flexible clocking options Master or slave operation High impedance digital output option Quarter-speed mode (i.e. allows 8 kHz Fs while maintaining a flat noise floor up to 16 kHz) I²C control port operation Headphone/speaker detection input

The CS43L22 is low power stereo digital/analog converter (DAC) with integrated headphone and Class D speaker amplifiers that operates from a low voltage analog and digital core. The DAC output path includes a digital signal processing engine with various fixed-function controls, such as tone and volume control, and includes de-emphasis, limiting functions and beep generator that delivers tones selectable across a range of two octaves. The stereo headphone amplifier is powered from a separate positive supply and the integrated charge pump provides a negative supply allowing for a ground-centered analog output to eliminate the need for DC blocking capacitors. The Class D stereo speaker does not require an external filter and can be powered directly from a battery.

Features

Stereo DAC

  • Digital signal processing engine
    • Bass, treble tone control
    • Soft ramp, zero-cross transitions
    • Programmable peak detect and limiter
    • Beep generator with full tone control

Class D Stereo/Mono Speaker Amplifier

  • No external filter required
  • Direct battery powered operation
    • Battery level monitoring, compensation
  • 82% at 800 mW
  • Phase aligned PWM output reduces idle channel current
  • Low quiescent current

Stereo Headphone Amplifier / Line Output

  • Ground-centered outputs
    • Integrated charge pump
    • No DC blocking capacitor required
  • High power output at -75 dB THD+N
    • 2 x 23 mW Into 16 Ω @ 1.8 V
    • 2 x 44 mW Into 16 Ω @ 2.5 V

System Features

  • 12, 24, and 27 MHz master clock support in addition to typical audio clock rates
  • Low power operation
    • Stereo analog pass through: 10 mW @ 1.8 V
    • Stereo playback: 14 mW @ 1.8 V
  • Variable power supplies
    • 1.8 V to 2.5 V digital, analog
    • 2.5 V to 5 V Class D amplifier
    • 1.8 V to 2.5 V headphone amplifier
    • 1.8 V to 3.3 V interface logic
  • Power down management
  • Flexible clocking options
    • Master or slave operation
    • High impedance digital output option
    • Quarter-speed mode (i.e. allows 8 kHz Fs while maintaining a flat noise floor up to 16 kHz)
  • I²C control port operation
  • Headphone/speaker detection input
Supplier's Site Datasheet
Low-Power Digital-to-Analog Converter IC - 768-CS43L22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Digital-to-Analog Converter IC
768-CS43L22
Low-Power Digital-to-Analog Converter IC 768-CS43L22
Low Power, Stereo DAC w/Headphone & Speaker Amps Product overview: CS43L22 from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS43L22 can be used for catalog matching and distributor lookup.

Low Power, Stereo DAC w/Headphone & Speaker Amps Product overview: CS43L22 from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS43L22 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Cirrus Logic, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number CS43L22 768-CS43L22
Product Name Portable Audio DAC with Integrated Class D Speaker Driver Low-Power Digital-to-Analog Converter IC
Interface Type I2C
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
Digital to Analogue Converters - 1597638 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 20
Resolution 12 bits
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43L36-CWZR - 803833-CS43L36-CWZR - Win Source Electronics
Specs
Interface Type I2C; I2C, I2S
Packing Method Tape Reel; Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers