Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 803833-CS43L36-CWZR
Packaging: Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 192k
Data Interface: I2C, I2S
Number of Channels: 2
Resolution (Bits): 32 b
Voltage Supply Source: Single Supply
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 7,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V
IC DAC/AUDIO 32BIT 192K 40QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 803833-CS43L36-CWZR | CS43L36-CWZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43L36-CWZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C; I2C, I2S |