Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43L21-CNZ CS43L21-CNZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 113136-CS43L21-CNZ Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.65 V to 2.63 V Sampling Rate: 96k Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4432VT; AK4430ET; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 113136-CS43L21-CNZ Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.65 V to 2.63 V Sampling Rate: 96k Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4432VT; AK4430ET; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43L21-CNZ
113136-CS43L21-CNZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43L21-CNZ 113136-CS43L21-CNZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 113136-CS43L21-CNZ Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.65 V to 2.63 V Sampling Rate: 96k Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4432VT; AK4430ET; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 113136-CS43L21-CNZ
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.65 V to 2.63 V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4432VT; AK4430ET;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.5V QFN Digital-to-Analog Converter IC - 768-CS43L21-CNZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V QFN Digital-to-Analog Converter IC
768-CS43L21-CNZ
2.5V QFN Digital-to-Analog Converter IC 768-CS43L21-CNZ
24-Bit 2-Ch DAC, 96kS/s, Serial/I2C, QFN, 2.5V Product overview: CS43L21-CNZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.5V, QFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS43L21-CNZ can be used for catalog matching and distributor lookup.

24-Bit 2-Ch DAC, 96kS/s, Serial/I2C, QFN, 2.5V Product overview: CS43L21-CNZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.5V, QFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS43L21-CNZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS43L21-CNZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS43L21-CNZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS43L21-CNZ
IC DAC/AUDIO 24BIT 96K 32QFN

IC DAC/AUDIO 24BIT 96K 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 113136-CS43L21-CNZ 768-CS43L21-CNZ CS43L21-CNZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43L21-CNZ 2.5V QFN Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial Serial, I2C, 3-WIRE
Package Type 32-QFN (5x5) QFN
Packing Method Tray Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

ADS1208 10MHz Modulator with built in current excitation for Hall sensors - ADS1208IPW - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details