Cirrus Logic, Inc. 114 dB, 24-bit, 192 kHz, 8-Channel D/A Converters with DSD Support CS4385A

Description
The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An over sampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters µC or stand-alone operation Pin-compatible devices for easy upgrade path
Datasheet
Description
The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An over sampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters µC or stand-alone operation Pin-compatible devices for easy upgrade path
Datasheet

Suppliers

Company
Product
Description
Supplier Links
114 dB, 24-bit, 192 kHz, 8-Channel D/A Converters with DSD Support - CS4385A - Cirrus Logic, Inc.
Austin, TX, USA
114 dB, 24-bit, 192 kHz, 8-Channel D/A Converters with DSD Support
CS4385A
114 dB, 24-bit, 192 kHz, 8-Channel D/A Converters with DSD Support CS4385A
The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An over sampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters µC or stand-alone operation Pin-compatible devices for easy upgrade path

The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An over sampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality.

Features

  • Direct Stream Digital® mode (SACD)
  • Supports industry-standard TDM interface
  • Selectable low latency digital filters
  • µC or stand-alone operation
  • Pin-compatible devices for easy upgrade path
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4385A
Product Name 114 dB, 24-bit, 192 kHz, 8-Channel D/A Converters with DSD Support
Package Type 48 LQFP
Unlock Full Specs
to access all available technical data

Similar Products

DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1904640 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 975370-CS5351-KZZR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SSOP
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers