Win Source Part Number: 975370-CS5351-KZZR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: ADC, Audio
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192k
Data Interface: Serial
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3.3V, 5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: CS5351K-KZZR,598-CS5
Base Product Number: CS5351
Product Status: Not For New Designs
IC ADC/AUDIO 24BIT 192K 24TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 975370-CS5351-KZZR | CS5351-KZZR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Serial |