Cirrus Logic, Inc. 102 dB, 24-Bit, 192 kHz Stereo D/A Converter with Line Driver CS4352

Description
The CS4352 is high-performance stereo audio digital/analog converter (DAC) for consumer electronics, professional and automotive audio applications. This low profile 20-pin, 102 dB D/A converter is a pin-compatible, hardware mode only, cost efficient version of the popular CS4351 stereo DAC. By integrating a line driver (operational amplifier) and low pass filter components, the CS4351 and the CS4352 represent a new class of integrated audio DACs. The CS4352 provides a 2VRMS line level output and only requires a one-pole RC filter on the outputs, thus significantly reducing external component count and cost while making designs simpler. The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as digital televisions, video game consoles, DVD players, DVD receivers and set-top boxes. Additional applications include digital mixing consoles, multitrack recording systems, outboard converters, effects processors and automotive audio systems. Features Advanced multi-bit Delta Sigma modulator 106 dB dynamic range -93 dB THD+N 24-bit / 192kHz sample rates Integrated line driver – 2VRMS output Compliant with consumer line level and SCART output Low latency digital filtering +9 to +12V analog power supply, +3.3V digital power supply Supports direct interface to logic levels from +1.5V to +3.3V Compliant with the Cell Broadband Engine™ (Cell processor) Single-ended outputs Popguard® technology for control of clicks and pops Automatic sample rate detection Supports standard PCM audio format Pin compatible with CS4351 (in hardware mode) 20-pin TSSOP, lead free available
Datasheet
Description
The CS4352 is high-performance stereo audio digital/analog converter (DAC) for consumer electronics, professional and automotive audio applications. This low profile 20-pin, 102 dB D/A converter is a pin-compatible, hardware mode only, cost efficient version of the popular CS4351 stereo DAC. By integrating a line driver (operational amplifier) and low pass filter components, the CS4351 and the CS4352 represent a new class of integrated audio DACs. The CS4352 provides a 2VRMS line level output and only requires a one-pole RC filter on the outputs, thus significantly reducing external component count and cost while making designs simpler. The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as digital televisions, video game consoles, DVD players, DVD receivers and set-top boxes. Additional applications include digital mixing consoles, multitrack recording systems, outboard converters, effects processors and automotive audio systems. Features Advanced multi-bit Delta Sigma modulator 106 dB dynamic range -93 dB THD+N 24-bit / 192kHz sample rates Integrated line driver – 2VRMS output Compliant with consumer line level and SCART output Low latency digital filtering +9 to +12V analog power supply, +3.3V digital power supply Supports direct interface to logic levels from +1.5V to +3.3V Compliant with the Cell Broadband Engine™ (Cell processor) Single-ended outputs Popguard® technology for control of clicks and pops Automatic sample rate detection Supports standard PCM audio format Pin compatible with CS4351 (in hardware mode) 20-pin TSSOP, lead free available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
102 dB, 24-Bit, 192 kHz Stereo D/A Converter with Line Driver - CS4352 - Cirrus Logic, Inc.
Austin, TX, USA
102 dB, 24-Bit, 192 kHz Stereo D/A Converter with Line Driver
CS4352
102 dB, 24-Bit, 192 kHz Stereo D/A Converter with Line Driver CS4352
The CS4352 is high-performance stereo audio digital/analog converter (DAC) for consumer electronics, professional and automotive audio applications. This low profile 20-pin, 102 dB D/A converter is a pin-compatible, hardware mode only, cost efficient version of the popular CS4351 stereo DAC. By integrating a line driver (operational amplifier) and low pass filter components, the CS4351 and the CS4352 represent a new class of integrated audio DACs. The CS4352 provides a 2VRMS line level output and only requires a one-pole RC filter on the outputs, thus significantly reducing external component count and cost while making designs simpler. The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as digital televisions, video game consoles, DVD players, DVD receivers and set-top boxes. Additional applications include digital mixing consoles, multitrack recording systems, outboard converters, effects processors and automotive audio systems. Features Advanced multi-bit Delta Sigma modulator 106 dB dynamic range -93 dB THD+N 24-bit / 192kHz sample rates Integrated line driver – 2VRMS output Compliant with consumer line level and SCART output Low latency digital filtering +9 to +12V analog power supply, +3.3V digital power supply Supports direct interface to logic levels from +1.5V to +3.3V Compliant with the Cell Broadband Engine™ (Cell processor) Single-ended outputs Popguard® technology for control of clicks and pops Automatic sample rate detection Supports standard PCM audio format Pin compatible with CS4351 (in hardware mode) 20-pin TSSOP, lead free available

The CS4352 is high-performance stereo audio digital/analog converter (DAC) for consumer electronics, professional and automotive audio applications. This low profile 20-pin, 102 dB D/A converter is a pin-compatible, hardware mode only, cost efficient version of the popular CS4351 stereo DAC. By integrating a line driver (operational amplifier) and low pass filter components, the CS4351 and the CS4352 represent a new class of integrated audio DACs. The CS4352 provides a 2VRMS line level output and only requires a one-pole RC filter on the outputs, thus significantly reducing external component count and cost while making designs simpler. The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as digital televisions, video game consoles, DVD players, DVD receivers and set-top boxes. Additional applications include digital mixing consoles, multitrack recording systems, outboard converters, effects processors and automotive audio systems.

Features

  • Advanced multi-bit Delta Sigma modulator
  • 106 dB dynamic range
  • -93 dB THD+N
  • 24-bit / 192kHz sample rates
  • Integrated line driver – 2VRMS output
  • Compliant with consumer line level and SCART output
  • Low latency digital filtering
  • +9 to +12V analog power supply, +3.3V digital power supply
  • Supports direct interface to logic levels from +1.5V to +3.3V
  • Compliant with the Cell Broadband Engine™ (Cell processor)
  • Single-ended outputs
  • Popguard® technology for control of clicks and pops
  • Automatic sample rate detection
  • Supports standard PCM audio format
  • Pin compatible with CS4351 (in hardware mode)
  • 20-pin TSSOP, lead free available
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4352
Product Name 102 dB, 24-Bit, 192 kHz Stereo D/A Converter with Line Driver
Package Type 20 TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 6977000P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKDT - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
8 suppliers
Dual 12.6V TSSOP Digital-to-Analog Converter IC - 768-CS4352-CZZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, Serial
Package Type TSSOP
Resolution 24 bits
View Details
3 suppliers