Cirrus Logic, Inc. Dual 12.6V TSSOP Digital-to-Analog Converter IC CS4352-CZZ

Description
24-Bit 2Ch DAC, 192kS/s, SPI, TSSOP, 12.6V Product overview: CS4352-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 12.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4352-CZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit 2Ch DAC, 192kS/s, SPI, TSSOP, 12.6V Product overview: CS4352-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 12.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4352-CZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 12.6V TSSOP Digital-to-Analog Converter IC - 768-CS4352-CZZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 12.6V TSSOP Digital-to-Analog Converter IC
768-CS4352-CZZ
Dual 12.6V TSSOP Digital-to-Analog Converter IC 768-CS4352-CZZ
24-Bit 2Ch DAC, 192kS/s, SPI, TSSOP, 12.6V Product overview: CS4352-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 12.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4352-CZZ can be used for catalog matching and distributor lookup.

24-Bit 2Ch DAC, 192kS/s, SPI, TSSOP, 12.6V Product overview: CS4352-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 12.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4352-CZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4352-CZZ
013309-CS4352-CZZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4352-CZZ 013309-CS4352-CZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013309-CS4352-CZZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Sampling Rate: 192k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013309-CS4352-CZZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Sampling Rate: 192k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4352-CZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4352-CZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4352-CZZ
IC DAC/AUDIO 24BIT 192K 20TSSOP

IC DAC/AUDIO 24BIT 192K 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4352-CZZ 013309-CS4352-CZZ CS4352-CZZ
Product Name Dual 12.6V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4352-CZZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI, Serial SPI; SPI
Package Type TSSOP SOP; SSOP; TSSOP; 20-TSSOP SSOP
Resolution 24 bits
Dissipation 158 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342598-SI8936D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
Quad Analog-to-Digital Converter IC - 700-ADC09QJ1300AAV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type JESD204C, Serial
Package Type Tray
Packing Method Tray
View Details
5 suppliers