Cirrus Logic, Inc. 18BIT Digital-to-Analog Converter IC CS4330-BS

Description
CS4330 - 8 Pin Stereo D/A Converter For Digital Audio
Request a Quote
Description
CS4330 - 8 Pin Stereo D/A Converter For Digital Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS4330-BS is an 18-bit stereo digital-to-analog converter (DAC) designed for digital audio applications. It features a complete DAC system that includes interpolation, D/A conversion, and output analog filtering, all within an 8-pin package. The device operates with a single power supply of +3 V or +5 V and consumes approximately 60 mW of power at 3 V, making it suitable for portable audio devices. This DAC offers a dynamic range of 94 dB and a total harmonic distortion (THD) of 0.003%, ensuring high-quality audio output. It supports a sample rate range from 2 kHz to 50 kHz, allowing for flexible audio processing. The CS4330-BS also includes on-chip digital de-emphasis and exhibits low clock jitter sensitivity, which enhances audio fidelity. The operating temperature range for the CS4330-BS is -40°C to +85°C, making it suitable for a variety of environmental conditions. Its compact design and efficient power consumption make it an ideal choice for applications such as portable CD players and other digital audio playback systems.

Datasheet Summary
Powered by GS/AI

The CS4330-BS is an 18-bit stereo digital-to-analog converter (DAC) designed for digital audio applications. It features a complete DAC system that includes interpolation, D/A conversion, and output analog filtering, all within an 8-pin package. The device operates with a single power supply of +3 V or +5 V and consumes approximately 60 mW of power at 3 V, making it suitable for portable audio devices. This DAC offers a dynamic range of 94 dB and a total harmonic distortion (THD) of 0.003%, ensuring high-quality audio output. It supports a sample rate range from 2 kHz to 50 kHz, allowing for flexible audio processing. The CS4330-BS also includes on-chip digital de-emphasis and exhibits low clock jitter sensitivity, which enhances audio fidelity. The operating temperature range for the CS4330-BS is -40°C to +85°C, making it suitable for a variety of environmental conditions. Its compact design and efficient power consumption make it an ideal choice for applications such as portable CD players and other digital audio playback systems.

Suppliers

Company
Product
Description
Supplier Links
 - CS4330-BS - Rochester Electronics
Newburyport, MA, United States
CS4330 - 8 Pin Stereo D/A Converter For Digital Audio

CS4330 - 8 Pin Stereo D/A Converter For Digital Audio

Supplier's Site Datasheet
18BIT Digital-to-Analog Converter IC - 701-CS4330-BS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18BIT Digital-to-Analog Converter IC
701-CS4330-BS
18BIT Digital-to-Analog Converter IC 701-CS4330-BS
IC DAC 18BIT V-OUT 8SOIC Product overview: CS4330-BS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 18BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4330-BS can be used for catalog matching and distributor lookup.

IC DAC 18BIT V-OUT 8SOIC Product overview: CS4330-BS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 18BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4330-BS can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4330-BS
1163155-CS4330-BS
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4330-BS 1163155-CS4330-BS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163155-CS4330-BS Manufacturer Homepage: www.cirrus.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163155-CS4330-BS
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Digital to Analog Converters (DAC) - CS4330-BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
CS4330-BS
Digital to Analog Converters (DAC) CS4330-BS
18 Bit Digital to Analog Converter 2 8-SOIC

18 Bit Digital to Analog Converter 2 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number CS4330-BS 701-CS4330-BS 1163155-CS4330-BS CS4330-BS
Product Name 18BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4330-BS Digital to Analog Converters (DAC)
Package Type SOP; SOP8 Bulk SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-8969701XA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Digital to Analogue Converters - 1904626 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQ/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details