Cirrus Logic, Inc. MasterHIFI Audio D/A Converter with Headphone Amplifier CS43130

Description
The CS43130 combines a next generation, low power audio DAC with a high-fidelity headphone amplifier to provide a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS43130 features a high impedance of 600 ω, and inter channel isolation of >110 dB. To minimize pre-echos and ringing artifacts, the CS43130 is designed with proprietary digital-interpolatio n filters that support five selectable digital filter responses. Filtering options include low group delay with pseudo-linear phase and a fast or slow roll-off. Volume matching of the analog output levels and channel mixing enable a seamless transition between the DSD and PCM playback paths. The onboard low noise, ground-centered headphone amplifier provides proprietary AC impedance detection to support headphone fingerprinting to provide a consistent and transparent audio experience for the end user regardless of transducer impedances or frequency responses. The amplifier also supports adaptive post processing for customer bundled and third party headphones/headsets. An integrated auxillary audio input and "click-less" switch is provided for non-high-fidelity use cases. Features Integrated GND-centered, Class H headphone driver Output power 30 mW per channel into 32 ohm load 5 mW per channel into 600 ohm load Advanced 32-bit oversampled multi-bit modulator with mismatch shaping technology Eliminates distortion due to on-chip component mismatch Serial audio input I²S, right-justified, left-justified, DoP, DSD and TDM interface Master or slave operation Volume control with 0.5 dB step size and soft ramp 44.1 kHz de-emphasis and inverting feature Alternate headphone input Seamless switching between high performance and low power playback VD/VL Supply Voltage = 1.8 V
Datasheet
Description
The CS43130 combines a next generation, low power audio DAC with a high-fidelity headphone amplifier to provide a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS43130 features a high impedance of 600 ω, and inter channel isolation of >110 dB. To minimize pre-echos and ringing artifacts, the CS43130 is designed with proprietary digital-interpolatio n filters that support five selectable digital filter responses. Filtering options include low group delay with pseudo-linear phase and a fast or slow roll-off. Volume matching of the analog output levels and channel mixing enable a seamless transition between the DSD and PCM playback paths. The onboard low noise, ground-centered headphone amplifier provides proprietary AC impedance detection to support headphone fingerprinting to provide a consistent and transparent audio experience for the end user regardless of transducer impedances or frequency responses. The amplifier also supports adaptive post processing for customer bundled and third party headphones/headsets. An integrated auxillary audio input and "click-less" switch is provided for non-high-fidelity use cases. Features Integrated GND-centered, Class H headphone driver Output power 30 mW per channel into 32 ohm load 5 mW per channel into 600 ohm load Advanced 32-bit oversampled multi-bit modulator with mismatch shaping technology Eliminates distortion due to on-chip component mismatch Serial audio input I²S, right-justified, left-justified, DoP, DSD and TDM interface Master or slave operation Volume control with 0.5 dB step size and soft ramp 44.1 kHz de-emphasis and inverting feature Alternate headphone input Seamless switching between high performance and low power playback VD/VL Supply Voltage = 1.8 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MasterHIFI Audio D/A Converter with Headphone Amplifier - CS43130 - Cirrus Logic, Inc.
Austin, TX, USA
MasterHIFI Audio D/A Converter with Headphone Amplifier
CS43130
MasterHIFI Audio D/A Converter with Headphone Amplifier CS43130
The CS43130 combines a next generation, low power audio DAC with a high-fidelity headphone amplifier to provide a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS43130 features a high impedance of 600 ω, and inter channel isolation of >110 dB. To minimize pre-echos and ringing artifacts, the CS43130 is designed with proprietary digital-interpolatio n filters that support five selectable digital filter responses. Filtering options include low group delay with pseudo-linear phase and a fast or slow roll-off. Volume matching of the analog output levels and channel mixing enable a seamless transition between the DSD and PCM playback paths. The onboard low noise, ground-centered headphone amplifier provides proprietary AC impedance detection to support headphone fingerprinting to provide a consistent and transparent audio experience for the end user regardless of transducer impedances or frequency responses. The amplifier also supports adaptive post processing for customer bundled and third party headphones/headsets. An integrated auxillary audio input and "click-less" switch is provided for non-high-fidelity use cases. Features Integrated GND-centered, Class H headphone driver Output power 30 mW per channel into 32 ohm load 5 mW per channel into 600 ohm load Advanced 32-bit oversampled multi-bit modulator with mismatch shaping technology Eliminates distortion due to on-chip component mismatch Serial audio input I²S, right-justified, left-justified, DoP, DSD and TDM interface Master or slave operation Volume control with 0.5 dB step size and soft ramp 44.1 kHz de-emphasis and inverting feature Alternate headphone input Seamless switching between high performance and low power playback VD/VL Supply Voltage = 1.8 V

The CS43130 combines a next generation, low power audio DAC with a high-fidelity headphone amplifier to provide a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS43130 features a high impedance of 600 Ω, and inter channel isolation of >110 dB. To minimize pre-echos and ringing artifacts, the CS43130 is designed with proprietary digital-interpolation filters that support five selectable digital filter responses. Filtering options include low group delay with pseudo-linear phase and a fast or slow roll-off. Volume matching of the analog output levels and channel mixing enable a seamless transition between the DSD and PCM playback paths. The onboard low noise, ground-centered headphone amplifier provides proprietary AC impedance detection to support headphone fingerprinting to provide a consistent and transparent audio experience for the end user regardless of transducer impedances or frequency responses. The amplifier also supports adaptive post processing for customer bundled and third party headphones/headsets. An integrated auxillary audio input and "click-less" switch is provided for non-high-fidelity use cases.

Features

  • Integrated GND-centered, Class H headphone driver
    • Output power
      • 30 mW per channel into 32 ohm load
      • 5 mW per channel into 600 ohm load
  • Advanced 32-bit oversampled multi-bit modulator with mismatch shaping technology
    • Eliminates distortion due to on-chip component mismatch
  • Serial audio input
    • I²S, right-justified, left-justified, DoP, DSD and TDM interface
    • Master or slave operation
    • Volume control with 0.5 dB step size and soft ramp
    • 44.1 kHz de-emphasis and inverting feature
  • Alternate headphone input
  • Seamless switching between high performance and low power playback
  • VD/VL Supply Voltage = 1.8 V
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS43130
Product Name MasterHIFI Audio D/A Converter with Headphone Amplifier
Package Type 40 QFN; 42 WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922211 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHR - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
24BIT 192KHZ Digital-to-Analog Converter IC - 768-WM8766GEDS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type DSP, I2S
Package Type Tube/Rail
Packing Method Tube/Rail
View Details
2 suppliers