Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8766GEDS WM8766GEDS

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 402665-WM8766GEDS Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 192k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 402665-WM8766GEDS Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 192k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8766GEDS
402665-WM8766GEDS
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8766GEDS 402665-WM8766GEDS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 402665-WM8766GEDS Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 192k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 402665-WM8766GEDS
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 192k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
24BIT 192KHZ Digital-to-Analog Converter IC - 768-WM8766GEDS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT 192KHZ Digital-to-Analog Converter IC
768-WM8766GEDS
24BIT 192KHZ Digital-to-Analog Converter IC 768-WM8766GEDS
IC DAC 24BIT 6CH 192KHZ 28SSOP Product overview: WM8766GEDS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8766GEDS can be used for catalog matching and distributor lookup.

IC DAC 24BIT 6CH 192KHZ 28SSOP Product overview: WM8766GEDS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8766GEDS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 402665-WM8766GEDS 768-WM8766GEDS
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8766GEDS 24BIT 192KHZ Digital-to-Analog Converter IC
Interface Type DSP, I2S DSP, I2S
Package Type SOP; SSOP; 28-SSOP Tube/Rail
Packing Method Tube; Tube/Rail Tube/Rail
Unlock Full Specs
to access all available technical data