Cirque Corporation TM9978 Touchpad TM9978

Description
TM9978 Touchpad The TM9978 is our second-largest touchpad surface after the TM9946. Much larger than a credit card, it is designed to utilize both PS/2® and USB communication protocols. The TM9978’s reliable, proven design combined with its easy-to-use and intuitive operation makes it the ideal choice for many diverse applications. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Touch control pads Industrial control panels Kiosk input devices Medical instruments Security devices Point-of-sale devices Gaming devices FEATURESExtra-large sensing area Both PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.
Description
TM9978 Touchpad The TM9978 is our second-largest touchpad surface after the TM9946. Much larger than a credit card, it is designed to utilize both PS/2® and USB communication protocols. The TM9978’s reliable, proven design combined with its easy-to-use and intuitive operation makes it the ideal choice for many diverse applications. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Touch control pads Industrial control panels Kiosk input devices Medical instruments Security devices Point-of-sale devices Gaming devices FEATURESExtra-large sensing area Both PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Suppliers

Company
Product
Description
Supplier Links
TM9978 Touchpad - TM9978 - Cirque Corporation
Salt Lake City, UT, USA
TM9978 Touchpad
TM9978
TM9978 Touchpad TM9978
TM9978 Touchpad The TM9978 is our second-largest touchpad surface after the TM9946. Much larger than a credit card, it is designed to utilize both PS/2® and USB communication protocols. The TM9978’s reliable, proven design combined with its easy-to-use and intuitive operation makes it the ideal choice for many diverse applications. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Touch control pads Industrial control panels Kiosk input devices Medical instruments Security devices Point-of-sale devices Gaming devices FEATURESExtra-large sensing area Both PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

TM9978 Touchpad The TM9978 is our second-largest touchpad surface after the TM9946. Much larger than a credit card, it is designed to utilize both PS/2® and USB communication protocols. The TM9978’s reliable, proven design combined with its easy-to-use and intuitive operation makes it the ideal choice for many diverse applications. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboards Touch control pads Industrial control panels Kiosk input devices Medical instruments Security devices Point-of-sale devices Gaming devices FEATURESExtra-large sensing area Both PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurable options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number TM9978
Product Name TM9978 Touchpad
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Upright
Number of Buttons 3
Dimensions 120 x 70 x 68mm
View Details
 - 96673 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface USB
View Details
PK46 Touchpanel - PK46 - Cirque Corporation
Cirque Corporation
Specs
Device Type Touchpad
Interface IBM PS/2 / AT
Driver / OS Compatibility Windows 95/98/2000/NT
View Details