Corsair Memory Vengeance® M60 Performance FPS Laser Gaming Mouse CH-9000001-NA

Description
The Vengeance M60 Laser Gaming Mouse: designed for performance gaming The M60's contoured aluminum unibody is covered with soft-touch, textured surfaces for outstanding comfort during multi-hour play sessions. Enthusiast-grade 5700 DPI laser sensor You get maximum precision and response from the Avago Technologies ADNS-9500 LaserStream™ Gaming Sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. Optimized for First-Person Shooters — Ergonomic design with a dedicated sniper button Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The dedicated sniper button automatically lowers your DPI so that you can quickly adjust your aiming precision and precisely locate shots. Unibody aluminum structure with adjustable weight tuning A unibody aluminum frame is the secret behind the M60's low weight, high rigidity, and optimal mass distribution. It also has three adjustable tuning zones, allowing you to customize your mouse's weight to have just the exact feel you want. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M60's lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times — 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). The M60's ergonomically placed sniper button adjusts the DPI for precision control of long-range weaponry. High-mass scroll wheel The solid metal, rubberized scroll wheel doesn't just feel great — it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time. PTFE glide pads and surface detection The low-friction glide pads ensure swift, precise movement with low effort, and the Vengeance M60 laser gaming mouse automatically optimizes its performance for your desktop surface. Corsair Vengeance: Designed for performance gaming The g
Description
The Vengeance M60 Laser Gaming Mouse: designed for performance gaming The M60's contoured aluminum unibody is covered with soft-touch, textured surfaces for outstanding comfort during multi-hour play sessions. Enthusiast-grade 5700 DPI laser sensor You get maximum precision and response from the Avago Technologies ADNS-9500 LaserStream™ Gaming Sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. Optimized for First-Person Shooters — Ergonomic design with a dedicated sniper button Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The dedicated sniper button automatically lowers your DPI so that you can quickly adjust your aiming precision and precisely locate shots. Unibody aluminum structure with adjustable weight tuning A unibody aluminum frame is the secret behind the M60's low weight, high rigidity, and optimal mass distribution. It also has three adjustable tuning zones, allowing you to customize your mouse's weight to have just the exact feel you want. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M60's lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times — 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). The M60's ergonomically placed sniper button adjusts the DPI for precision control of long-range weaponry. High-mass scroll wheel The solid metal, rubberized scroll wheel doesn't just feel great — it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time. PTFE glide pads and surface detection The low-friction glide pads ensure swift, precise movement with low effort, and the Vengeance M60 laser gaming mouse automatically optimizes its performance for your desktop surface. Corsair Vengeance: Designed for performance gaming The g

Suppliers

Company
Product
Description
Supplier Links
Vengeance® M60 Performance FPS Laser Gaming Mouse - CH-9000001-NA - Corsair Memory
Fremont, CA, USA
Vengeance® M60 Performance FPS Laser Gaming Mouse
CH-9000001-NA
Vengeance® M60 Performance FPS Laser Gaming Mouse CH-9000001-NA
The Vengeance M60 Laser Gaming Mouse: designed for performance gaming The M60's contoured aluminum unibody is covered with soft-touch, textured surfaces for outstanding comfort during multi-hour play sessions. Enthusiast-grade 5700 DPI laser sensor You get maximum precision and response from the Avago Technologies ADNS-9500 LaserStream™ Gaming Sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. Optimized for First-Person Shooters — Ergonomic design with a dedicated sniper button Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The dedicated sniper button automatically lowers your DPI so that you can quickly adjust your aiming precision and precisely locate shots. Unibody aluminum structure with adjustable weight tuning A unibody aluminum frame is the secret behind the M60's low weight, high rigidity, and optimal mass distribution. It also has three adjustable tuning zones, allowing you to customize your mouse's weight to have just the exact feel you want. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M60's lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times — 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). The M60's ergonomically placed sniper button adjusts the DPI for precision control of long-range weaponry. High-mass scroll wheel The solid metal, rubberized scroll wheel doesn't just feel great — it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time. PTFE glide pads and surface detection The low-friction glide pads ensure swift, precise movement with low effort, and the Vengeance M60 laser gaming mouse automatically optimizes its performance for your desktop surface. Corsair Vengeance: Designed for performance gaming The g

The Vengeance M60 Laser Gaming Mouse: designed for performance gaming

The M60's contoured aluminum unibody is covered with soft-touch, textured surfaces for outstanding comfort during multi-hour play sessions.

Enthusiast-grade 5700 DPI laser sensor

You get maximum precision and response from the Avago Technologies ADNS-9500 LaserStream™ Gaming Sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice.

Optimized for First-Person Shooters — Ergonomic design with a dedicated sniper button

Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The dedicated sniper button automatically lowers your DPI so that you can quickly adjust your aiming precision and precisely locate shots.

Unibody aluminum structure with adjustable weight tuning

A unibody aluminum frame is the secret behind the M60's low weight, high rigidity, and optimal mass distribution. It also has three adjustable tuning zones, allowing you to customize your mouse's weight to have just the exact feel you want.

Lift Detection

When the action is fast and furious, you are constantly moving and repositioning your mouse. The M60's lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface.

Selectable Response Time
Tune the performance for your desktop surface by choosing between four response times — 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms).

The M60's ergonomically placed sniper button adjusts the DPI for precision control of long-range weaponry.

High-mass scroll wheel

The solid metal, rubberized scroll wheel doesn't just feel great — it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time.

PTFE glide pads and surface detection

The low-friction glide pads ensure swift, precise movement with low effort, and the Vengeance M60 laser gaming mouse automatically optimizes its performance for your desktop surface.

Corsair Vengeance: Designed for performance gaming

The g

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Computer Mice and Pointing Devices
Product Number CH-9000001-NA
Product Name Vengeance® M60 Performance FPS Laser Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 5
Interface USB; USB
View Details