Cirque Corporation Datasheets for Computer Mice and Pointing Devices
Computer mouse and other pointing devices are used to control the screen-based movement of a cursor or icon on a visual computer. This category includes mice, trackballs, and touch pads.
Computer Mice and Pointing Devices: Learn more
| Product Name | Notes |
|---|---|
| PK20 Touchpad The PK20 is an industry standard-sized, programmable configuration touch panel. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially... | |
| PK46 Touchpanel The PK46 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. The... | |
| TM3957 Touchpad Our TM3957 touchpad is designed for use as low power embedded PS/2® input device. It is similar in specification to the TM9957, but its voltage and current specifications... | |
| TM5957 Touchpad Our TM5957 is designed for use as an embedded SPI® input device. Its dimensions are based upon the industry standard for the notebook computer pointing devices, making it... | |
| TM5960 Touchpad Our TM5960 is designed for use as an embedded SPI® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it... | |
| TM9910 Touchpad - Tiny Touch Similar in size to a standard postage stamp, the TM9910 is our smallest module. Its compact size, thin profile and low weight allow it to... | |
| TM9911 Touchpad - Tiny Touch Similar in size to a standard postage stamp, the TM9911 is our smallest module. Its compact size, thin profile and low weight allow it to... | |
| TM9915 Touchpad The compact size of the TM9915 combined with its thin profile and low weight allow it to be readily integrated into a wide-range of products for navigation and... | |
| TM9917 Touchpad Our TM9917 is designed for use as an embedded PS/2® input device. Its dimensions are compact, making it ideal for integration into a wide variety of products where... | |
| TM9920 Touchpad The TM9920 is an industry standard-sized touchpad designed to utilize both Serial and PS/2® communication protocols. It is ideal for integration into a wide-range of products for navigation... | |
| TM9925 Touchpad The TM9925 is an industry standard-sized touchpad designed to utilize the Universal Serial Bus (USB) communications protocol. It also incorporates the standard USB "suspend mode" (a power management... | |
| TM9946 Touchpad The TM9946 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. It... | |
| TM9950 Touchpad Our TM9950 is an ultra thin module designed for use as an embedded PS/2® input device. Its dimensions are based upon the industry standard for the notebook computer... | |
| TM9955 Touchpad Our TM9955 is designed for use as an embedded PS/2® input device. Its dimensions are even smaller than standard notebook computer pointing devices, making it ideal for integration... | |
| TM9957 Touchpad Our TM9957 is designed for use as an embedded PS/2® input device. Its dimensions are based upon the industry standard for the notebook computer pointing devices, making it... | |
| TM9960 Touchpad Our TM9960 is designed for use as an embedded PS/2® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it... | |
| TM9978 Touchpad The TM9978 is our second-largest touchpad surface after the TM9946. Much larger than a credit card, it is designed to utilize both PS/2® and USB communication protocols. The... |