Cirque Corporation TM9960 Touchpad TM9960

Description
TM9960 Touchpad Our TM9960 is designed for use as an embedded PS/2® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices Laptops FEATURESLarger than notebook computer industry-standardPS/ 2 (8-pin FFC connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.
Description
TM9960 Touchpad Our TM9960 is designed for use as an embedded PS/2® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices Laptops FEATURESLarger than notebook computer industry-standardPS/ 2 (8-pin FFC connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Suppliers

Company
Product
Description
Supplier Links
TM9960 Touchpad - TM9960 - Cirque Corporation
Salt Lake City, UT, USA
TM9960 Touchpad
TM9960
TM9960 Touchpad TM9960
TM9960 Touchpad Our TM9960 is designed for use as an embedded PS/2® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices Laptops FEATURESLarger than notebook computer industry-standardPS/ 2 (8-pin FFC connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

TM9960 Touchpad Our TM9960 is designed for use as an embedded PS/2® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboards Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices Laptops FEATURESLarger than notebook computer industry-standardPS/2 (8-pin FFC connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurable options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number TM9960
Product Name TM9960 Touchpad
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 280070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Vertical
Number of Buttons 6
Interface Bluetooth; Bluetooth
View Details
Washable Compact Laser Mouse w/ Optical Scroll Wheel USB/PS2 - OMWK0C02 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
View Details
PK20 Touchpad - PK20 - Cirque Corporation
Cirque Corporation
Specs
Device Type Touchpad
Interface IBM PS/2 / AT
Driver / OS Compatibility Windows 95/98/2000/NT
View Details