Cirque Corporation TM9946 Touchpad TM9946

Description
TM9946 Touchpad The TM9946 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. It is designed to utilize both PS/2® and USB communication protocols. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Touch control pads Industrial control panels Kiosk input devices Medical instruments Security devices Point-of-sale devices Gaming devices FEATURESLarge sensing area Both PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.
Description
TM9946 Touchpad The TM9946 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. It is designed to utilize both PS/2® and USB communication protocols. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Touch control pads Industrial control panels Kiosk input devices Medical instruments Security devices Point-of-sale devices Gaming devices FEATURESLarge sensing area Both PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Suppliers

Company
Product
Description
Supplier Links
TM9946 Touchpad - TM9946 - Cirque Corporation
Salt Lake City, UT, USA
TM9946 Touchpad
TM9946
TM9946 Touchpad TM9946
TM9946 Touchpad The TM9946 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. It is designed to utilize both PS/2® and USB communication protocols. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Touch control pads Industrial control panels Kiosk input devices Medical instruments Security devices Point-of-sale devices Gaming devices FEATURESLarge sensing area Both PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

TM9946 Touchpad The TM9946 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. It is designed to utilize both PS/2® and USB communication protocols. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboards Touch control pads Industrial control panels Kiosk input devices Medical instruments Security devices Point-of-sale devices Gaming devices FEATURESLarge sensing area Both PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurable options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number TM9946
Product Name TM9946 Touchpad
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96674 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface Bluetooth
View Details
Microsoft Designer Bluetooth Mouse -  - Microsoft Corp.
Specs
Device Type Standard Mouse
Number of Buttons 2
Applications Telecommunications
View Details