Cirque Corporation PK46 Touchpanel PK46

Description
PK46 Touchpanel The PK46 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute programs/commands, open files, control browser functions, assign (toggle) mouse actions and control cursor modes (i.e. horizontal snap-to-grid). We also offer custom overlays to match your design requirements.APPLICA TIONSKiosk Industrial control panels Medical devices Instrumentation Web terminals FEATURESLarge sensing areaBoth PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.
Description
PK46 Touchpanel The PK46 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute programs/commands, open files, control browser functions, assign (toggle) mouse actions and control cursor modes (i.e. horizontal snap-to-grid). We also offer custom overlays to match your design requirements.APPLICA TIONSKiosk Industrial control panels Medical devices Instrumentation Web terminals FEATURESLarge sensing areaBoth PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Suppliers

Company
Product
Description
Supplier Links
PK46 Touchpanel - PK46 - Cirque Corporation
Salt Lake City, UT, USA
PK46 Touchpanel
PK46
PK46 Touchpanel PK46
PK46 Touchpanel The PK46 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute programs/commands, open files, control browser functions, assign (toggle) mouse actions and control cursor modes (i.e. horizontal snap-to-grid). We also offer custom overlays to match your design requirements.APPLICA TIONSKiosk Industrial control panels Medical devices Instrumentation Web terminals FEATURESLarge sensing areaBoth PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

PK46 Touchpanel The PK46 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute programs/commands, open files, control browser functions, assign (toggle) mouse actions and control cursor modes (i.e. horizontal snap-to-grid). We also offer custom overlays to match your design requirements.APPLICATIONSKiosk Industrial control panels Medical devices Instrumentation Web terminals FEATURESLarge sensing areaBoth PS/2 & USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurable options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number PK46
Product Name PK46 Touchpanel
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Upright
Number of Buttons 3
Dimensions 120 x 70 x 68mm
View Details
Indumouse - Sanitizable PC Mouse with Ergonomic Shape, Indumouse - TKH-MOUSE-SCROLL-IP68-WHITE-LASER - GETT North America LLC
Specs
Device Type Standard Mouse
Number of Buttons 3
Dimensions 116 x 62 x 38.6 mm
View Details
TM5960 Touchpad - TM5960 - Cirque Corporation
Cirque Corporation
Specs
Device Type Touchpad
Interface RS232, RS422, RS485
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details